Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL215299603E3

Description
6.8µF 400V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
6.8µF 400V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL215299603E3TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL215299603E3TR-ND
Aluminum Electrolytic Capacitors 56-MAL215299603E3TR-ND
6.8µF 400V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C

6.8µF 400V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Capacitors - 1967740 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1967740
Aluminium Capacitors 1967740
Capacitor ALU SMD 6.8uF 400V 105°C 3000h

Capacitor ALU SMD 6.8uF 400V 105°C 3000h

Supplier's Site
Aluminium Capacitors - 1967739 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1967739
Aluminium Capacitors 1967739
Capacitor ALU SMD 6.8uF 400V 105°C 3000h

Capacitor ALU SMD 6.8uF 400V 105°C 3000h

Supplier's Site
Aluminium Capacitors - 1967740P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1967740P
Aluminium Capacitors 1967740P
Capacitor ALU SMD 6.8uF 400V 105°C 3000h

Capacitor ALU SMD 6.8uF 400V 105°C 3000h

Supplier's Site
Cap, 6.8Uf, 400V, Alu Elec, Smd; Capacitor Case / Package Vishay - 40AH1892 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 6.8Uf, 400V, Alu Elec, Smd; Capacitor Case / Package Vishay
40AH1892
Cap, 6.8Uf, 400V, Alu Elec, Smd; Capacitor Case / Package Vishay 40AH1892
CAP, 6.8UF, 400V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:6.8µF; Voltage(DC):400V; ESR:-; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Product Range:152 CME Series; Product Diameter:12.5mm RoHS Compliant: Yes

CAP, 6.8UF, 400V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:6.8µF; Voltage(DC):400V; ESR:-; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Product Range:152 CME Series; Product Diameter:12.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 6.8Uf, 400V, Alu Elec, Smd; Capacitor Case / Package Vishay - 40AH1891 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 6.8Uf, 400V, Alu Elec, Smd; Capacitor Case / Package Vishay
40AH1891
Cap, 6.8Uf, 400V, Alu Elec, Smd; Capacitor Case / Package Vishay 40AH1891
CAP, 6.8UF, 400V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:6.8µF; Voltage(DC):400V; ESR:-; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Product Range:152 CME Series; Product Diameter:12.5mm RoHS Compliant: Yes

CAP, 6.8UF, 400V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:6.8µF; Voltage(DC):400V; ESR:-; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Product Range:152 CME Series; Product Diameter:12.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL215299603E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215299603E3
Capacitors - Aluminum Electrolytic Capacitors MAL215299603E3
CAP ALUM 6.8UF 20% 400V SMD

CAP ALUM 6.8UF 20% 400V SMD

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 56-MAL215299603E3TR-ND 1967740 1967739 1967740P 40AH1892 MAL215299603E3
Product Name Aluminum Electrolytic Capacitors Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Cap, 6.8Uf, 400V, Alu Elec, Smd; Capacitor Case / Package Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications Automotive Automotive Automotive Automotive; Automotive
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701109 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-1288-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details