Vishay Intertechnology, Inc. Aluminium Capacitors MAL215267229E3

Description
Aluminium Capacitor Radial 450V 22uF 20%
Request a Quote Datasheet
Description
Aluminium Capacitor Radial 450V 22uF 20%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2800378 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800378
Aluminium Capacitors 2800378
Aluminium Capacitor Radial 450V 22uF 20%

Aluminium Capacitor Radial 450V 22uF 20%

Supplier's Site
Aluminium Capacitors - 2800377 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800377
Aluminium Capacitors 2800377
Vishay MAL215267229E3 Capacitor

Vishay MAL215267229E3 Capacitor

Supplier's Site
Aluminum Electrolytic Capacitors - MAL215267229E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL215267229E3-ND
Aluminum Electrolytic Capacitors MAL215267229E3-ND
22µF 450V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C

22µF 450V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C

Buy Now Datasheet
Capacitor Alum Elec, 22Uf, 450V; Capacitance Vishay - 18C4743 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 22Uf, 450V; Capacitance Vishay
18C4743
Capacitor Alum Elec, 22Uf, 450V; Capacitance Vishay 18C4743
CAPACITOR ALUM ELEC, 22UF, 450V; Capacitance:22µF; Voltage(DC):450V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:4000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm; Product Diameter:16mm; Product Height:25mm; ESR:14.5ohm RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 22UF, 450V; Capacitance:22µF; Voltage(DC):450V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:4000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm; Product Diameter:16mm; Product Height:25mm; ESR:14.5ohm RoHS Compliant: Yes

Supplier's Site
Aluminium Electrolytic Capacitor, 152 Rmh Series, 22 F, 20%, 450 V, 16 Mm, Radial Leaded Rohs Compliant Vishay - 98K6872 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, 152 Rmh Series, 22 F, 20%, 450 V, 16 Mm, Radial Leaded Rohs Compliant Vishay
98K6872
Aluminium Electrolytic Capacitor, 152 Rmh Series, 22 F, 20%, 450 V, 16 Mm, Radial Leaded Rohs Compliant Vishay 98K6872
Aluminium Electrolytic Capacitor, 152 RMH Series, 22 - F, - 20%, 450 V, 16 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, 152 RMH Series, 22 - F, - 20%, 450 V, 16 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL215267229E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215267229E3
Capacitors - Aluminum Electrolytic Capacitors MAL215267229E3
CAP ALUM 22UF 20% 450V RADIAL

CAP ALUM 22UF 20% 450V RADIAL

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2800378 2800377 MAL215267229E3-ND 18C4743 98K6872 MAL215267229E3
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Capacitor Alum Elec, 22Uf, 450V; Capacitance Vishay Aluminium Electrolytic Capacitor, 152 Rmh Series, 22 F, 20%, 450 V, 16 Mm, Radial Leaded Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -40 C (-40 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminium Capacitors - 1701053 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-05052500P500HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details