Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL215266689E3

Description
68µF 400V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C
Request a Quote Datasheet
Description
68µF 400V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL215266689E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL215266689E3-ND
Aluminum Electrolytic Capacitors MAL215266689E3-ND
68µF 400V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C

68µF 400V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Capacitors - 2800373 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800373
Aluminium Capacitors 2800373
Vishay MAL215266689E3 Capacitor

Vishay MAL215266689E3 Capacitor

Supplier's Site
Aluminium Capacitors - 2800374 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800374
Aluminium Capacitors 2800374
Aluminium Capacitors Radial 68uF 400V

Aluminium Capacitors Radial 68uF 400V

Supplier's Site
Cap, 68Μf, 400V, 20%; Capacitance Vishay - 14AC4389 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68Μf, 400V, 20%; Capacitance Vishay
14AC4389
Cap, 68Μf, 400V, 20%; Capacitance Vishay 14AC4389
CAP, 68µF, 400V, 20%; Capacitance:68µF; Voltage Rating:400V; Product Range:152 RMH Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:16mm; Lead Spacing:7.5mm; Height:35mm; Operating Temperature RoHS Compliant: Yes

CAP, 68µF, 400V, 20%; Capacitance:68µF; Voltage Rating:400V; Product Range:152 RMH Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:16mm; Lead Spacing:7.5mm; Height:35mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL215266689E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215266689E3
Capacitors - Aluminum Electrolytic Capacitors MAL215266689E3
CAP ALUM 68UF 20% 400V RADIAL

CAP ALUM 68UF 20% 400V RADIAL

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number MAL215266689E3-ND 2800373 2800374 14AC4389 MAL215266689E3
Product Name Aluminum Electrolytic Capacitors Aluminium Capacitors Aluminium Capacitors Cap, 68Μf, 400V, 20%; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701019 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101C563U063CD0D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 56000 microF
View Details
4 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers