Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL215266688E3

Description
6.8µF 400V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
6.8µF 400V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL215266688E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL215266688E3-ND
Aluminum Electrolytic Capacitors MAL215266688E3-ND
6.8µF 400V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

6.8µF 400V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL215266688E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215266688E3
Capacitors - Aluminum Electrolytic Capacitors MAL215266688E3
CAP ALUM 6.8UF 20% 400V RADIAL

CAP ALUM 6.8UF 20% 400V RADIAL

Supplier's Site
6,8 400V 10X16Mm 105 3000H Vishay - 97C4360 - Newark, An Avnet Company
Chicago, IL, United States
6,8 400V 10X16Mm 105 3000H Vishay
97C4360
6,8 400V 10X16Mm 105 3000H Vishay 97C4360
6,8 400V 10x16mm 105 3000h

6,8 400V 10x16mm 105 3000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL215266688E3-ND MAL215266688E3 97C4360
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 6,8 400V 10X16Mm 105 3000H Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Ceramic Capacitors - 0603J0100101KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C124U7R5BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details