Vishay Intertechnology, Inc. Aluminium Capacitors MAL215266478E3

Description
Vishay MAL215266478E3 Capacitor
Request a Quote Datasheet
Description
Vishay MAL215266478E3 Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2800369 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800369
Aluminium Capacitors 2800369
Vishay MAL215266478E3 Capacitor

Vishay MAL215266478E3 Capacitor

Supplier's Site
Aluminium Capacitors - 2800370 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800370
Aluminium Capacitors 2800370
Aluminium Capacitors Radial 400V 4.7uF

Aluminium Capacitors Radial 400V 4.7uF

Supplier's Site
Aluminum Electrolytic Capacitors - MAL215266478E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL215266478E3-ND
Aluminum Electrolytic Capacitors MAL215266478E3-ND
4.7µF 400V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

4.7µF 400V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Electrolytic Capacitor, 152 Rmh Series, 4.7 F, 20%, 400 V, 10 Mm, Radial Leaded Rohs Compliant Vishay - 98K6869 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, 152 Rmh Series, 4.7 F, 20%, 400 V, 10 Mm, Radial Leaded Rohs Compliant Vishay
98K6869
Aluminium Electrolytic Capacitor, 152 Rmh Series, 4.7 F, 20%, 400 V, 10 Mm, Radial Leaded Rohs Compliant Vishay 98K6869
Aluminium Electrolytic Capacitor, 152 RMH Series, 4.7 - F, - 20%, 400 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, 152 RMH Series, 4.7 - F, - 20%, 400 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL215266478E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215266478E3
Capacitors - Aluminum Electrolytic Capacitors MAL215266478E3
CAP ALUM 4.7UF 20% 400V RADIAL

CAP ALUM 4.7UF 20% 400V RADIAL

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2800369 2800370 MAL215266478E3-ND 98K6869 MAL215266478E3
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, 152 Rmh Series, 4.7 F, 20%, 400 V, 10 Mm, Radial Leaded Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature -40 C (-40 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Aluminum Electrolytic - 101C154U030CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details