Vishay Intertechnology, Inc. Aluminium Capacitors MAL215266109E3

Description
Aluminium Capacitor Radial 400V 10uF 20%
Request a Quote Datasheet
Description
Aluminium Capacitor Radial 400V 10uF 20%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2800366 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800366
Aluminium Capacitors 2800366
Aluminium Capacitor Radial 400V 10uF 20%

Aluminium Capacitor Radial 400V 10uF 20%

Supplier's Site
Aluminium Capacitors - 2800365 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800365
Aluminium Capacitors 2800365
Vishay MAL215266109E3 Capacitor

Vishay MAL215266109E3 Capacitor

Supplier's Site
Aluminum Electrolytic Capacitors - MAL215266109E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL215266109E3-ND
Aluminum Electrolytic Capacitors MAL215266109E3-ND
10µF 400V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

10µF 400V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Electrolytic Capacitor, 152 Rmh Series, 10 F, 20%, 400 V, 10 Mm, Radial Leaded Rohs Compliant Vishay - 98K6867 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, 152 Rmh Series, 10 F, 20%, 400 V, 10 Mm, Radial Leaded Rohs Compliant Vishay
98K6867
Aluminium Electrolytic Capacitor, 152 Rmh Series, 10 F, 20%, 400 V, 10 Mm, Radial Leaded Rohs Compliant Vishay 98K6867
Aluminium Electrolytic Capacitor, 152 RMH Series, 10 - F, - 20%, 400 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, 152 RMH Series, 10 - F, - 20%, 400 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL215266109E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215266109E3
Capacitors - Aluminum Electrolytic Capacitors MAL215266109E3
CAP ALUM 10UF 20% 400V RADIAL

CAP ALUM 10UF 20% 400V RADIAL

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2800366 2800365 MAL215266109E3-ND 98K6867 MAL215266109E3
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, 152 Rmh Series, 10 F, 20%, 400 V, 10 Mm, Radial Leaded Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature -40 C (-40 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C554U010DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers