Vishay Intertechnology, Inc. 47UF 200V Capacitor MAL215262479E3

Description
CAP ALUM 47UF 20% 200V RADIAL Product overview: MAL215262479E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 200V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL215262479E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM 47UF 20% 200V RADIAL Product overview: MAL215262479E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 200V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL215262479E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
47UF 200V Capacitor
58-MAL215262479E3
47UF 200V Capacitor 58-MAL215262479E3
CAP ALUM 47UF 20% 200V RADIAL Product overview: MAL215262479E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 200V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL215262479E3 can be used for catalog matching and distributor lookup.

CAP ALUM 47UF 20% 200V RADIAL Product overview: MAL215262479E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 200V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL215262479E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V Lifetime @ Temp.: 2500 Hrs @ 125°C Operating Temperature: -40°C ~ 85°C Polarization: Either Ratings: Y3 Impedance: Not Required(ohm) Lead Spacing: 0.886" (22.50mm)

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 6.3V
Lifetime @ Temp.: 2500 Hrs @ 125°C
Operating Temperature: -40°C ~ 85°C
Polarization: Either
Ratings: Y3
Impedance: Not Required(ohm)
Lead Spacing: 0.886" (22.50mm)

Buy Now Datasheet
Aluminium Capacitors - 2800363 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800363
Aluminium Capacitors 2800363
Vishay MAL215262479E3 Capacitor

Vishay MAL215262479E3 Capacitor

Supplier's Site
Aluminium Capacitors - 2800364 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800364
Aluminium Capacitors 2800364
Aluminium Capacitors Radial 200V 47uF

Aluminium Capacitors Radial 200V 47uF

Supplier's Site
Aluminum Electrolytic Capacitors - MAL215262479E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL215262479E3-ND
Aluminum Electrolytic Capacitors MAL215262479E3-ND
47µF 200V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

47µF 200V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL215262479E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215262479E3
Capacitors - Aluminum Electrolytic Capacitors MAL215262479E3
CAP ALUM 47UF 20% 200V RADIAL

CAP ALUM 47UF 20% 200V RADIAL

Supplier's Site
Capacitor Alum Elec, 47Uf, 200V; Capacitance Vishay - 18C4736 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 47Uf, 200V; Capacitance Vishay
18C4736
Capacitor Alum Elec, 47Uf, 200V; Capacitance Vishay 18C4736
CAPACITOR ALUM ELEC, 47UF, 200V; Capacitance:47µF; Voltage(DC):200V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded; Lead Spacing:5mm; ESR:4.1ohm RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 47UF, 200V; Capacitance:47µF; Voltage(DC):200V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded; Lead Spacing:5mm; ESR:4.1ohm RoHS Compliant: Yes

Supplier's Site
Aluminium Electrolytic Capacitor, 152 Rmh Series, 47 F, 20%, 200 V, 12.5 Mm, Radial Leaded Rohs Compliant Vishay - 98K6865 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, 152 Rmh Series, 47 F, 20%, 200 V, 12.5 Mm, Radial Leaded Rohs Compliant Vishay
98K6865
Aluminium Electrolytic Capacitor, 152 Rmh Series, 47 F, 20%, 200 V, 12.5 Mm, Radial Leaded Rohs Compliant Vishay 98K6865
Aluminium Electrolytic Capacitor, 152 RMH Series, 47 - F, - 20%, 200 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, 152 RMH Series, 47 - F, - 20%, 200 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-MAL215262479E3 2800363 2800364 MAL215262479E3-ND MAL215262479E3 18C4736 98K6865
Product Name 47UF 200V Capacitor Connectors,Interconnects Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elec, 47Uf, 200V; Capacitance Vishay Aluminium Electrolytic Capacitor, 152 Rmh Series, 47 F, 20%, 200 V, 12.5 Mm, Radial Leaded Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes Yes Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 47 microF 0.2200 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101303U050CC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 30000 microF
View Details
3 suppliers