Vishay Intertechnology, Inc. Aluminum Capacitors - MAL215262229E3 MAL215262229E3

Description
Manufacturer: Vishay Win Source Part Number: 880959-MAL215262229E 3 Series: 152 RMH Operating Temperature Range: -40°C ~ 105°C Features: 22 µF 200 V Aluminum Electrolytic Capacitors Radial, Can - 3000 Hrs @ 105°C Package: Radial, Can Package: Bulk Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: Not Applicable Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 880959-MAL215262229E 3 Series: 152 RMH Operating Temperature Range: -40°C ~ 105°C Features: 22 µF 200 V Aluminum Electrolytic Capacitors Radial, Can - 3000 Hrs @ 105°C Package: Radial, Can Package: Bulk Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: Not Applicable Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - MAL215262229E3 - 880959-MAL215262229E3 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - MAL215262229E3
880959-MAL215262229E3
Aluminum Capacitors - MAL215262229E3 880959-MAL215262229E3
Manufacturer: Vishay Win Source Part Number: 880959-MAL215262229E 3 Series: 152 RMH Operating Temperature Range: -40°C ~ 105°C Features: 22 µF 200 V Aluminum Electrolytic Capacitors Radial, Can - 3000 Hrs @ 105°C Package: Radial, Can Package: Bulk Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: Not Applicable Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020

Manufacturer: Vishay
Win Source Part Number: 880959-MAL215262229E3
Series: 152 RMH
Operating Temperature Range: -40°C ~ 105°C
Features: 22 µF 200 V Aluminum Electrolytic Capacitors Radial, Can - 3000 Hrs @ 105°C
Package: Radial, Can
Package: Bulk
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020

Buy Now Datasheet
Singapore, Singapore
Automotive 22uF 200V 120mA Capacitor
58-MAL215262229E3
Automotive 22uF 200V 120mA Capacitor 58-MAL215262229E3
Cap Aluminum Lytic 22uF 200V 20% (10 X 16mm) Radial 5mm 120mA 3000h 105°C Automotive Bulk Product overview: MAL215262229E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 22uF, 200V, 120mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 22uF, 200V, 120mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL215262229E3 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 22uF 200V 20% (10 X 16mm) Radial 5mm 120mA 3000h 105°C Automotive Bulk Product overview: MAL215262229E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 22uF, 200V, 120mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 22uF, 200V, 120mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL215262229E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - MAL215262229E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL215262229E3-ND
Aluminum Electrolytic Capacitors MAL215262229E3-ND
22µF 200V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

22µF 200V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Capacitors - 2800361 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800361
Aluminium Capacitors 2800361
Vishay MAL215262229E3 Capacitor

Vishay MAL215262229E3 Capacitor

Supplier's Site
Aluminium Capacitors - 2800362 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800362
Aluminium Capacitors 2800362
Aluminium Capacitor Radial 450V 33uF 20%

Aluminium Capacitor Radial 450V 33uF 20%

Supplier's Site
Aluminum Electrolytic Capacitors - MAL215262229E3 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
MAL215262229E3
Aluminum Electrolytic Capacitors MAL215262229E3
CAP ALUM 22UF 20% 200V RADIAL

CAP ALUM 22UF 20% 200V RADIAL

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL215262229E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215262229E3
Capacitors - Aluminum Electrolytic Capacitors MAL215262229E3
CAP ALUM 22UF 20% 200V RADIAL

CAP ALUM 22UF 20% 200V RADIAL

Supplier's Site
Aluminium Electrolytic Capacitor, 152 Rmh Series, 22 F, 20%, 200 V, 10 Mm, Radial Leaded Rohs Compliant Vishay - 98K6864 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, 152 Rmh Series, 22 F, 20%, 200 V, 10 Mm, Radial Leaded Rohs Compliant Vishay
98K6864
Aluminium Electrolytic Capacitor, 152 Rmh Series, 22 F, 20%, 200 V, 10 Mm, Radial Leaded Rohs Compliant Vishay 98K6864
Aluminium Electrolytic Capacitor, 152 RMH Series, 22 - F, - 20%, 200 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, 152 RMH Series, 22 - F, - 20%, 200 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 880959-MAL215262229E3 58-MAL215262229E3 MAL215262229E3-ND 2800361 2800362 MAL215262229E3 MAL215262229E3 98K6864
Product Name Aluminum Capacitors - MAL215262229E3 Automotive 22uF 200V 120mA Capacitor Aluminum Electrolytic Capacitors Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, 152 Rmh Series, 22 F, 20%, 200 V, 10 Mm, Radial Leaded Rohs Compliant Vishay
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Style Through Hole Through Hole Through Hole; Through Hole Through Hole; Radial, Can
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PPS152K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Aluminium Capacitors - 1701227 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C11CF2R2B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details