Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL215256339E3

Description
33µF 400V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C
Request a Quote Datasheet
Description
33µF 400V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL215256339E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL215256339E3-ND
Aluminum Electrolytic Capacitors MAL215256339E3-ND
33µF 400V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C

33µF 400V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL215256339E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215256339E3
Capacitors - Aluminum Electrolytic Capacitors MAL215256339E3
CAP ALUM 33UF 20% 400V RADIAL

CAP ALUM 33UF 20% 400V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitors - MAL215256339E3 - Lingto Electronic Limited
Shenzhen, China
Aluminum Electrolytic Capacitors
MAL215256339E3
Aluminum Electrolytic Capacitors MAL215256339E3
CAP ALUM 33UF 20% 400V RADIAL

CAP ALUM 33UF 20% 400V RADIAL

Supplier's Site Datasheet
Radial / Long Leads33 Cap Uf400 Volts??? -20% Temp -40/105 Vishay - 97C4340 - Newark, An Avnet Company
Chicago, IL, United States
Radial / Long Leads33 Cap Uf400 Volts??? -20% Temp -40/105 Vishay
97C4340
Radial / Long Leads33 Cap Uf400 Volts??? -20% Temp -40/105 Vishay 97C4340
RADIAL / LONG LEADS33 CAP UF400 VOLTS??? -20% TEMP -40/105

RADIAL / LONG LEADS33 CAP UF400 VOLTS??? -20% TEMP -40/105

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number MAL215256339E3-ND MAL215256339E3 MAL215256339E3 97C4340
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Radial / Long Leads33 Cap Uf400 Volts??? -20% Temp -40/105 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminium Capacitors - 1701305 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details