Manufacturer: AMIS
Category: Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 1.3VDC
Lifetime @ Temp.: 6000 Hrs @ 105°C
Operating Temperature: -40°C ~ 85°C
Polarization: Either
Ripple Current @ Low Frequency: 45 mA @ 120 Hz
Impedance: Not Required(ohm)
Lead Spacing: 0.886" (22.50mm)
| Win Source Electronics | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Name | Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output |