Manufacturer: Vishay
Win Source Part Number: 925143-MAL215252339E
Series: 152 RMH
Operating Temperature Range: -40°C ~ 105°C
Features: 33 µF 200 V Aluminum Electrolytic Capacitors Radial, Can - 3000 Hrs @ 105°C
Package: Radial, Can
Package: Bulk
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
33µF 200V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C
CAP ALUM 33UF 20% 200V RADIAL Product overview: MAL215252339E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33UF, 200V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL215252339E3 can be used for catalog matching and distributor lookup.
CAP ALUM 33UF 20% 200V RADIAL
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 925143-MAL215252339E3 | MAL215252339E3-ND | 58-MAL215252339E3 | MAL215252339E3 |
| Product Name | Aluminum Capacitors - MAL215252339E3 | Aluminum Electrolytic Capacitors | 33UF 200V Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Style | Through Hole | Through Hole | Through Hole; Radial, Can | |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Applications | Automotive | Automotive; Automotive | ||
| Features | Polarized | Polarized |