Vishay Intertechnology, Inc. Automotive 220uF 200V 630mA Capacitor MAL215252221E3

Description
Cap Aluminum Lytic 220uF 200V 20% (16 X 35mm) Radial 7.5mm 630mA 4000h 105°C Automotive Bulk Product overview: MAL215252221E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 220uF, 200V, 630mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 220uF, 200V, 630mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL215252221E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 220uF 200V 20% (16 X 35mm) Radial 7.5mm 630mA 4000h 105°C Automotive Bulk Product overview: MAL215252221E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 220uF, 200V, 630mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 220uF, 200V, 630mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL215252221E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 220uF 200V 630mA Capacitor
58-MAL215252221E3
Automotive 220uF 200V 630mA Capacitor 58-MAL215252221E3
Cap Aluminum Lytic 220uF 200V 20% (16 X 35mm) Radial 7.5mm 630mA 4000h 105°C Automotive Bulk Product overview: MAL215252221E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 220uF, 200V, 630mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 220uF, 200V, 630mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL215252221E3 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 220uF 200V 20% (16 X 35mm) Radial 7.5mm 630mA 4000h 105°C Automotive Bulk Product overview: MAL215252221E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 220uF, 200V, 630mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 220uF, 200V, 630mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL215252221E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Capacitors - MAL215252221E3 - 925141-MAL215252221E3 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - MAL215252221E3
925141-MAL215252221E3
Aluminum Capacitors - MAL215252221E3 925141-MAL215252221E3
Manufacturer: Vishay Win Source Part Number: 925141-MAL215252221E 3 Series: 152 RMH Operating Temperature Range: -40°C ~ 105°C Features: 220 µF 200 V Aluminum Electrolytic Capacitors Radial, Can - 4000 Hrs @ 105°C Package: Radial, Can Package: Bulk Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: Not Applicable Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020

Manufacturer: Vishay
Win Source Part Number: 925141-MAL215252221E3
Series: 152 RMH
Operating Temperature Range: -40°C ~ 105°C
Features: 220 µF 200 V Aluminum Electrolytic Capacitors Radial, Can - 4000 Hrs @ 105°C
Package: Radial, Can
Package: Bulk
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020

Buy Now Datasheet
Aluminum Electrolytic Capacitors - MAL215252221E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL215252221E3-ND
Aluminum Electrolytic Capacitors MAL215252221E3-ND
220µF 200V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C

220µF 200V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL215252221E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215252221E3
Capacitors - Aluminum Electrolytic Capacitors MAL215252221E3
CAP ALUM 220UF 20% 200V RADIAL

CAP ALUM 220UF 20% 200V RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-MAL215252221E3 925141-MAL215252221E3 MAL215252221E3-ND MAL215252221E3
Product Name Automotive 220uF 200V 630mA Capacitor Aluminum Capacitors - MAL215252221E3 Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 2.20E8 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Aluminium Capacitors - 1713283 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Aluminum Electrolytic - 101C194U020CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details