Vishay Intertechnology, Inc. Aluminium Capacitors MAL215236478E3

Description
Aluminium Capacitor Radial 400V 22uF 20%
Request a Quote Datasheet
Description
Aluminium Capacitor Radial 400V 22uF 20%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2800358 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800358
Aluminium Capacitors 2800358
Aluminium Capacitor Radial 400V 22uF 20%

Aluminium Capacitor Radial 400V 22uF 20%

Supplier's Site
Aluminium Capacitors - 2800356 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800356
Aluminium Capacitors 2800356
Vishay MAL215236478E3 Capacitor

Vishay MAL215236478E3 Capacitor

Supplier's Site
Aluminum Electrolytic Capacitors - 56-MAL215236478E3TB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL215236478E3TB-ND
Aluminum Electrolytic Capacitors 56-MAL215236478E3TB-ND
4.7µF 400V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

4.7µF 400V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL215236478E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL215236478E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL215236478E3CT-ND
4.7µF 400V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

4.7µF 400V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

Buy Now Datasheet
Cap, Alu Elec, Aec-Q200, 4.7Uf, 400V, Rad Rohs Compliant Vishay - 14AC4388 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Aec-Q200, 4.7Uf, 400V, Rad Rohs Compliant Vishay
14AC4388
Cap, Alu Elec, Aec-Q200, 4.7Uf, 400V, Rad Rohs Compliant Vishay 14AC4388
CAP, ALU ELEC, AEC-Q200, 4.7UF, 400V, RAD ROHS COMPLIANT: YES

CAP, ALU ELEC, AEC-Q200, 4.7UF, 400V, RAD ROHS COMPLIANT: YES

Supplier's Site Datasheet
4,7 400V 10X16Mm 105 3000H Vishay - 97C4318 - Newark, An Avnet Company
Chicago, IL, United States
4,7 400V 10X16Mm 105 3000H Vishay
97C4318
4,7 400V 10X16Mm 105 3000H Vishay 97C4318
4,7 400V 10x16mm 105 3000h

4,7 400V 10x16mm 105 3000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL215236478E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215236478E3
Capacitors - Aluminum Electrolytic Capacitors MAL215236478E3
CAP ALUM 4.7UF 20% 400V RADIAL

CAP ALUM 4.7UF 20% 400V RADIAL

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2800358 2800356 56-MAL215236478E3TB-ND 14AC4388 97C4318 MAL215236478E3
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Cap, Alu Elec, Aec-Q200, 4.7Uf, 400V, Rad Rohs Compliant Vishay 4,7 400V 10X16Mm 105 3000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature -40 C (-40 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101153U030BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers