33µF 400V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C
CAP ALUM 33UF 20% 400V RADIAL
CAP ALUM 33UF 20% 400V RADIAL
33 400V 16x20mm 105 4000h
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MAL215236339E3-ND | MAL215236339E3 | MAL215236339E3 | 97C4317 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | 33 400V 16X20Mm 105 4000H Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | Automotive | Automotive; Automotive | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |