Manufacturer: AMIS
Category: Anti-Static, ESD, Clean Room Products - Clean Room Treatments, Cleaners, Wipes
Packaging: Bulk
Part Status: Obsolete
Tolerance: ±20%
Voltage - Rated: 6.3V
Lifetime @ Temp.: 2500 Hrs @ 125°C
Operating Temperature: -40°C ~ 85°C
Polarization: Either
Impedance: Not Required(ohm)
Lead Spacing: 1.083" (27.50mm)
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)
Aluminium Capacitors Radial 100uF 200V
Vishay MAL215232101E3 Capacitor
CAP ALUM 100UF 20% 200V RADIAL Product overview: MAL215232101E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 200V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL215232101E3 can be used for catalog matching and distributor lookup.
100µF 200V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C
100µF 200V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C
CAP ALUM 100UF 20% 200V RADIAL
CAP, 100µF, 200V, 20%; Capacitance:100µF; Voltage Rating:200V; Product Range:152 RMH Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:16mm; Lead Spacing:7.5mm; Height:20mm; Operating Temperature RoHS Compliant: Yes
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2800353 | 2800352 | 58-MAL215232101E3 | 56-MAL215232101E3CT-ND | MAL215232101E3 | 57AC2456 | |
| Product Name | Anti-Static, ESD, Clean Room Products - Clean Room Treatments, Cleaners, Wipes | Aluminium Capacitors | Aluminium Capacitors | 100UF 200V Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Cap, 100Μf, 200V, 20%; Capacitance Vishay |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||||
| WVDC | 6.3 volts | 200 volts | 200 volts | 200 volts | |||
| WVAC | 6.3 volts | 200 volts | 200 volts | ||||
| Packing Method | Bulk; Bulk | Cut Tape (CT) | Tape Reel | Tape Reel; Cut Tape (CT)Tape & Box (TB) | |||
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded |