Vishay Precision Group Aluminium Capacitors MAL215099913E3

Description
Capacitor Series 150 CRZ SMD 470uF 100V
Request a Quote Datasheet
Description
Capacitor Series 150 CRZ SMD 470uF 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 9039688P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9039688P
Aluminium Capacitors 9039688P
Capacitor Series 150 CRZ SMD 470uF 100V

Capacitor Series 150 CRZ SMD 470uF 100V

Supplier's Site
Aluminium Capacitors - 9039688 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9039688
Aluminium Capacitors 9039688
Vishay MAL215099913E3 Capacitor

Vishay MAL215099913E3 Capacitor

Supplier's Site
Aluminium Capacitors - 1733865 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1733865
Aluminium Capacitors 1733865
Capacitor Series 150 CRZ SMD 470uF 100V

Capacitor Series 150 CRZ SMD 470uF 100V

Supplier's Site
Aluminum Electrolytic Capacitors - 4753PHTR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4753PHTR-ND
Aluminum Electrolytic Capacitors 4753PHTR-ND
470µF 100V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

470µF 100V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 4753PHCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4753PHCT-ND
Aluminum Electrolytic Capacitors 4753PHCT-ND
470µF 100V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

470µF 100V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 4753PHDKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4753PHDKR-ND
Aluminum Electrolytic Capacitors 4753PHDKR-ND
470µF 100V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

470µF 100V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL215099913E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215099913E3
Capacitors - Aluminum Electrolytic Capacitors MAL215099913E3
CAP ALUM 470UF 20% 100V SMD

CAP ALUM 470UF 20% 100V SMD

Supplier's Site
Cap, 470Uf, 100V, Alu Elec, Smd; Capacitor Case / Package Vishay - 83AC7037 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Uf, 100V, Alu Elec, Smd; Capacitor Case / Package Vishay
83AC7037
Cap, 470Uf, 100V, Alu Elec, Smd; Capacitor Case / Package Vishay 83AC7037
CAP, 470UF, 100V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):100V; ESR:-; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:150 CRZ Series; Product Diameter:18mm RoHS Compliant: Yes

CAP, 470UF, 100V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):100V; ESR:-; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:150 CRZ Series; Product Diameter:18mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 470Uf, 100V, Alu Elec, Smd Rohs Compliant Vishay - 66AH6501 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Uf, 100V, Alu Elec, Smd Rohs Compliant Vishay
66AH6501
Cap, 470Uf, 100V, Alu Elec, Smd Rohs Compliant Vishay 66AH6501
CAP, 470UF, 100V, ALU ELEC, SMD ROHS COMPLIANT: YES

CAP, 470UF, 100V, ALU ELEC, SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 9039688P 9039688 1733865 4753PHTR-ND 4753PHDKR-ND MAL215099913E3 83AC7037 66AH6501
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, 470Uf, 100V, Alu Elec, Smd; Capacitor Case / Package Vishay Cap, 470Uf, 100V, Alu Elec, Smd Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 470 microF 470 microF 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Aluminum Electrolytic - 105SML050MD4 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers