Vishay Precision Group Aluminium Capacitors MAL215099909E3

Description
Vishay MAL215099909E3 Capacitor
Request a Quote Datasheet
Description
Vishay MAL215099909E3 Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 1731473 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1731473
Aluminium Capacitors 1731473
Vishay MAL215099909E3 Capacitor

Vishay MAL215099909E3 Capacitor

Supplier's Site
Aluminum Electrolytic Capacitors - 4751PHDKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4751PHDKR-ND
Aluminum Electrolytic Capacitors 4751PHDKR-ND
220µF 100V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

220µF 100V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 4751PHCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4751PHCT-ND
Aluminum Electrolytic Capacitors 4751PHCT-ND
220µF 100V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

220µF 100V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 4751PHTR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4751PHTR-ND
Aluminum Electrolytic Capacitors 4751PHTR-ND
220µF 100V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

220µF 100V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL215099909E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215099909E3
Capacitors - Aluminum Electrolytic Capacitors MAL215099909E3
CAP ALUM 220UF 20% 100V SMD

CAP ALUM 220UF 20% 100V SMD

Supplier's Site
Cap, 220Uf, 100V, Alu Elec, Smd; Capacitor Case / Package Vishay - 83AC7036 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 100V, Alu Elec, Smd; Capacitor Case / Package Vishay
83AC7036
Cap, 220Uf, 100V, Alu Elec, Smd; Capacitor Case / Package Vishay 83AC7036
CAP, 220UF, 100V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):100V; ESR:-; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:150 CRZ Series; Product Diameter:16mm RoHS Compliant: Yes

CAP, 220UF, 100V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):100V; ESR:-; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:150 CRZ Series; Product Diameter:16mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 220Uf, 100V, Alu Elec Smd, Radial Rohs Compliant Vishay - 64AJ4538 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 100V, Alu Elec Smd, Radial Rohs Compliant Vishay
64AJ4538
Cap, 220Uf, 100V, Alu Elec Smd, Radial Rohs Compliant Vishay 64AJ4538
CAP, 220UF, 100V, ALU ELEC SMD, RADIAL ROHS COMPLIANT: YES

CAP, 220UF, 100V, ALU ELEC SMD, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1731473 4751PHDKR-ND 4751PHCT-ND MAL215099909E3 83AC7036 64AJ4538
Product Name Aluminium Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, 220Uf, 100V, Alu Elec, Smd; Capacitor Case / Package Vishay Cap, 220Uf, 100V, Alu Elec Smd, Radial Rohs Compliant Vishay
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor
Applications Automotive Automotive Automotive; Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Aluminum Electrolytic - 101C503U020EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details