100uF 100V Aluminum Electrolytic Capacitor, SMD, 105°C Product overview: MAL215099907E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL215099907E3 can be used for catalog matching and distributor lookup.
100µF 100V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C
100µF 100V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C
100µF 100V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C
Aluminium Capacitor SMD 100uF 100V 20%
CAP ALUM 100UF 20% 100V SMD
CAP ALUM 100UF 20% 100V SMD
CAP, 100UF, 100V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):100V; ESR:-; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:150 CRZ Series; Product Diameter:12.5mm RoHS Compliant: Yes
CAP, 100UF, 100V, ALU ELEC, SMD ROHS COMPLIANT: YES
CAP, 100UF, 100V, ALU ELEC, SMD ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | RS Components, Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-MAL215099907E3 | 4749PHTR-ND | 4749PHDKR-ND | 2527104 | MAL215099907E3 | MAL215099907E3 | 72AC4839 | 69AH0849 |
| Product Name | SMD 100uF 100V Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Cap, 100Uf, 100V, Alu Elec, Smd; Capacitor Case / Package Vishay | Cap, 100Uf, 100V, Alu Elec, Smd Rohs Compliant Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | Leaded Capacitor; Chip Capacitor | ||
| RoHS Compliant | Yes | Yes | Yes | Yes | ||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 1.00E8 microF | 100 microF | 100 microF | 330 microF | 100 microF | 100 microF | 100 microF |