The Vishay 470µF, 63V aluminum electrolytic capacitor is a surface-mount device (SMD) that is RoHS compliant. It features a very low impedance and high ripple current capability, making it suitable for applications requiring efficient energy storage and filtering. The capacitor is designed for high-temperature environments, with an operational temperature range of -55 °C to +105 °C and a useful life of up to 10,000 hours at 105 °C. It is AEC-Q200 qualified, indicating its reliability for automotive and industrial applications. The component is packaged in blister tape on a reel, facilitating automated assembly processes. This capacitor is ideal for use in smoothing, filtering, and buffering applications in various electronic circuits.
Aluminium Capacitors SMD 470uF 63V 7000h
Aluminium Capacitors SMD 470uF 63V 7000h
Vishay MAL215099818E3 Capacitor
CAP ALUM 470UF 20% 63V SMD
CAP ALUM 470UF 20% 63V SMD
470µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C
CAP, 470UF, 63V, ALU ELEC, SMD ROHS COMPLIANT: YES
CAP ALUM 470UF 20% 63V SMD
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2800350 | 2800351 | 56-MAL215099818E3CT-ND | 56-MAL215099818E3DKR-ND | 66AH6499 | MAL215099818E3 |
| Product Name | Aluminium Capacitors | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Cap, 470Uf, 63V, Alu Elec, Smd Rohs Compliant Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | ||
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | ||
| RoHS Compliant | Yes | Yes | Yes | |||
| Operating Temperature | -55 C (-67 F) | -55 C (-67 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |