680µF 80V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C
680µF 80V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C
680µF 80V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C
Cap Aluminum Lytic 680uF 80V 20% (18 X 21mm) SMD 1450mA 5000h 105°C Automotive T/R Product overview: MAL215099708E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 680uF, 80V, 1450mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 680uF, 80V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL215099708E3 can be used for catalog matching and distributor lookup.
Manufacturer: AMIS
Category: Connectors,Interconn
Part Status: Obsolete
Tolerance: ±20%
Voltage - Rated: 1.3VDC
Lifetime @ Temp.: 2500 Hrs @ 125°C
Operating Temperature: -40°C ~ 85°C
Ratings: Y3
Impedance: Not Required(ohm)
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)
Surface Mount Land Size: 0.512" L x 0.512" W (13.00mm x 13.00mm)
CAP, 680UF, 80V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:680µF; Voltage(DC):80V; ESR:-; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:150 CRZ Series; Capacitor Terminals:SolderRoHS
CAP ALU ELEC, 680UF, 80V, SMD, 18X18MM. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 680UF 20% 80V SMD
CAP ALUM 680UF 20% 80V SMD
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Radwell International | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 4746PHDKR-ND | 4746PHCT-ND | 58-MAL215099708E3 | 83AC7033 | 112050042 | MAL215099708E3 | MAL215099708E3 | |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Automotive SMD 680uF 80V Capacitor | Connectors,Interconnects | Cap, 680Uf, 80V, Alu Elec, Smd; Capacitor Case / Package Vishay | Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | SolderRoHS Compliant: Yes | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | Chip Capacitor; Surface Mount | |
| Applications | Automotive | Automotive | Automotive; Automotive | Automotive | ||||
| Features | Polarized | Polarized | Polarized | Polarized | Polarized | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |