Vishay Intertechnology, Inc. Aluminium Capacitors MAL215099702E3

Description
Aluminium Capacitors SMD 100uF 80V 20%
Request a Quote
Description
Aluminium Capacitors SMD 100uF 80V 20%
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1012272-MAL215099702E3 is an aluminum electrolytic capacitor from the 150 CRZ series. It features a capacitance of 100 µF with a voltage rating of 80 V and a tolerance of ±20%. This capacitor is designed for surface mount technology (SMD) and is packaged in tape and reel format, making it suitable for automated assembly processes. The capacitor operates within a temperature range of -40°C to +105°C and has a maximum height of 12.50 mm. It is AEC-Q200 qualified, indicating its reliability for automotive applications. The impedance is rated at 620 mOhms, and it has a lifetime of approximately 3000 hours at 105°C. The product is polarized and is intended for use in smoothing, filtering, and buffering applications in industrial and automotive environments. This capacitor is vibration proof and can withstand high-temperature reflow soldering according to JEDEC J-STD-020 standards, making it a robust choice for demanding applications.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1012272-MAL215099702E3 is an aluminum electrolytic capacitor from the 150 CRZ series. It features a capacitance of 100 µF with a voltage rating of 80 V and a tolerance of ±20%. This capacitor is designed for surface mount technology (SMD) and is packaged in tape and reel format, making it suitable for automated assembly processes. The capacitor operates within a temperature range of -40°C to +105°C and has a maximum height of 12.50 mm. It is AEC-Q200 qualified, indicating its reliability for automotive applications. The impedance is rated at 620 mOhms, and it has a lifetime of approximately 3000 hours at 105°C. The product is polarized and is intended for use in smoothing, filtering, and buffering applications in industrial and automotive environments. This capacitor is vibration proof and can withstand high-temperature reflow soldering according to JEDEC J-STD-020 standards, making it a robust choice for demanding applications.

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2800342 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800342
Aluminium Capacitors 2800342
Aluminium Capacitors SMD 100uF 80V 20%

Aluminium Capacitors SMD 100uF 80V 20%

Supplier's Site
Aluminium Capacitors - 2800343 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800343
Aluminium Capacitors 2800343
Vishay MAL215099702E3 Capacitor

Vishay MAL215099702E3 Capacitor

Supplier's Site
Aluminium Capacitors - 2800343P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800343P
Aluminium Capacitors 2800343P
Aluminium Capacitors SMD 100uF 80V 20%

Aluminium Capacitors SMD 100uF 80V 20%

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 1012272-MAL215099702E3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1012272-MAL215099702E3
Capacitors - Aluminum Electrolytic Capacitors 1012272-MAL215099702E3
Win Source Part Number: 1012272-MAL215099702 E3 Category: Capacitors>Aluminum Electrolytic Capacitors Series: 150 CRZ Package: Tape & Reel Applications: Automotive Height - Seated (Max): 0.492" (12.50mm) Standard Package: 250 Mounting: SMD (SMT) Capacitance: 100 µF Tolerance: ±20% Voltage - Rated: 80 V Ratings: AEC-Q200 Impedance: 620 mOhms Lifetime @ Temp.: 3000 Hrs @ 105°C Polarization: Polar Surface Mount Land Size: 0.394" L x 0.394" W (10.00mm x 10.00mm) Package / Case: Radial, Can - SMD Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.394" Dia (10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 4741PHTR,4741PHDKR,4 741PHCT

Win Source Part Number: 1012272-MAL215099702E3
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: 150 CRZ
Package: Tape & Reel
Applications: Automotive
Height - Seated (Max): 0.492" (12.50mm)
Standard Package: 250
Mounting: SMD (SMT)
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 80 V
Ratings: AEC-Q200
Impedance: 620 mOhms
Lifetime @ Temp.: 3000 Hrs @ 105°C
Polarization: Polar
Surface Mount Land Size: 0.394" L x 0.394" W (10.00mm x 10.00mm)
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.394" Dia (10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: 4741PHTR,4741PHDKR,4741PHCT

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 4741PHCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4741PHCT-ND
Aluminum Electrolytic Capacitors 4741PHCT-ND
100µF 80V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C

100µF 80V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 4741PHTR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4741PHTR-ND
Aluminum Electrolytic Capacitors 4741PHTR-ND
100µF 80V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C

100µF 80V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 4741PHDKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4741PHDKR-ND
Aluminum Electrolytic Capacitors 4741PHDKR-ND
100µF 80V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C

100µF 80V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
Automotive SMD 100uF 80V Capacitor
58-MAL215099702E3
Automotive SMD 100uF 80V Capacitor 58-MAL215099702E3
Cap Aluminum Lytic 100uF 80V 20% (10 X 12mm) SMD 300mA 3000h 105°C Automotive T/R Product overview: MAL215099702E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 100uF, 80V, 300mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 100uF, 80V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL215099702E3 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 100uF 80V 20% (10 X 12mm) SMD 300mA 3000h 105°C Automotive T/R Product overview: MAL215099702E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 100uF, 80V, 300mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 100uF, 80V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL215099702E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL215099702E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215099702E3
Capacitors - Aluminum Electrolytic Capacitors MAL215099702E3
CAP ALUM 100UF 20% 80V SMD

CAP ALUM 100UF 20% 80V SMD

Supplier's Site
Aluminum Electrolytic Capacitors - MAL215099702E3 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
MAL215099702E3
Aluminum Electrolytic Capacitors MAL215099702E3
CAP ALUM 100UF 20% 80V SMD

CAP ALUM 100UF 20% 80V SMD

Supplier's Site Datasheet
Cap, 100Uf, 80V, Alu Elec, Smd; Capacitor Case / Package Vishay - 83AC7029 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 80V, Alu Elec, Smd; Capacitor Case / Package Vishay
83AC7029
Cap, 100Uf, 80V, Alu Elec, Smd; Capacitor Case / Package Vishay 83AC7029
CAP, 100UF, 80V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):80V; ESR:-; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Product Range:150 CRZ Series; Product Diameter:10mm RoHS Compliant: Yes

CAP, 100UF, 80V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):80V; ESR:-; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Product Range:150 CRZ Series; Product Diameter:10mm RoHS Compliant: Yes

Supplier's Site
Cap, 100Uf, 80V, Alu Elec, Smd Rohs Compliant Vishay - 69AH0848 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 80V, Alu Elec, Smd Rohs Compliant Vishay
69AH0848
Cap, 100Uf, 80V, Alu Elec, Smd Rohs Compliant Vishay 69AH0848
CAP, 100UF, 80V, ALU ELEC, SMD ROHS COMPLIANT: YES

CAP, 100UF, 80V, ALU ELEC, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 100Uf, 80V, Alu Elec, Smd Rohs Compliant Vishay - 92AH8453 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 80V, Alu Elec, Smd Rohs Compliant Vishay
92AH8453
Cap, 100Uf, 80V, Alu Elec, Smd Rohs Compliant Vishay 92AH8453
CAP, 100UF, 80V, ALU ELEC, SMD ROHS COMPLIANT: YES

CAP, 100UF, 80V, ALU ELEC, SMD ROHS COMPLIANT: YES

Supplier's Site
Capacitor - 88670462 - Radwell International
Willingboro, NJ, United States
Capacitor
88670462
Capacitor 88670462
ALUM ELECTROLYTIC CAP, 100UF, 80V, 20%, SMD, 10X10MM. FREE 2 YEAR RADWELL WARRANTY

ALUM ELECTROLYTIC CAP, 100UF, 80V, 20%, SMD, 10X10MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2800342 2800343 1012272-MAL215099702E3 4741PHCT-ND 4741PHDKR-ND 58-MAL215099702E3 MAL215099702E3 MAL215099702E3 83AC7029 69AH0848 88670462
Product Name Aluminium Capacitors Aluminium Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Automotive SMD 100uF 80V Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Cap, 100Uf, 80V, Alu Elec, Smd; Capacitor Case / Package Vishay Cap, 100Uf, 80V, Alu Elec, Smd Rohs Compliant Vishay Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor; Surface Mount Leaded Capacitor
Capacitance Type Fixed Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes
Operating Temperature -55 C (-67 F) -55 C (-67 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic - 156AXZ016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details