Vishay Intertechnology, Inc. Aluminium Capacitors MAL215099515E3

Description
Aluminium Capacitors SMD 16V 1500uF 20%
Request a Quote Datasheet
Description
Aluminium Capacitors SMD 16V 1500uF 20%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2800338 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800338
Aluminium Capacitors 2800338
Aluminium Capacitors SMD 16V 1500uF 20%

Aluminium Capacitors SMD 16V 1500uF 20%

Supplier's Site
Aluminium Capacitors - 2800339 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800339
Aluminium Capacitors 2800339
Vishay MAL215099515E3 Capacitor

Vishay MAL215099515E3 Capacitor

Supplier's Site
Aluminium Capacitors - 2800339P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800339P
Aluminium Capacitors 2800339P
Aluminium Capacitors SMD 16V 1500uF 20%

Aluminium Capacitors SMD 16V 1500uF 20%

Supplier's Site
Aluminum Electrolytic Capacitors - 56-MAL215099515E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL215099515E3DKR-ND
Aluminum Electrolytic Capacitors 56-MAL215099515E3DKR-ND
2200µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C

2200µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL215099515E3TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL215099515E3TR-ND
Aluminum Electrolytic Capacitors 56-MAL215099515E3TR-ND
2200µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C

2200µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL215099515E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL215099515E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL215099515E3CT-ND
2200µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C

2200µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C

Buy Now Datasheet
Smd Aluminium Electrolytic Capacitor, Aec-Q200 150 Crz Series, 2200 F, 16 V, Radial Can Smd Rohs Compliant Vishay - 53Y0774 - Newark, An Avnet Company
Chicago, IL, United States
Smd Aluminium Electrolytic Capacitor, Aec-Q200 150 Crz Series, 2200 F, 16 V, Radial Can Smd Rohs Compliant Vishay
53Y0774
Smd Aluminium Electrolytic Capacitor, Aec-Q200 150 Crz Series, 2200 F, 16 V, Radial Can Smd Rohs Compliant Vishay 53Y0774
SMD Aluminium Electrolytic Capacitor, AEC-Q200 150 CRZ Series, 2200 F, 16 V, Radial Can - SMD RoHS Compliant: Yes

SMD Aluminium Electrolytic Capacitor, AEC-Q200 150 CRZ Series, 2200 F, 16 V, Radial Can - SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL215099515E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215099515E3
Capacitors - Aluminum Electrolytic Capacitors MAL215099515E3
CAP ALUM 2200UF 20% 16V SMD

CAP ALUM 2200UF 20% 16V SMD

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2800338 2800339 56-MAL215099515E3DKR-ND 56-MAL215099515E3TR-ND 53Y0774 MAL215099515E3
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Smd Aluminium Electrolytic Capacitor, Aec-Q200 150 Crz Series, 2200 F, 16 V, Radial Can Smd Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature -55 C (-67 F) -55 C (-67 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C133U050CC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers