Vishay Intertechnology, Inc. Aluminium Capacitors MAL215099501E3

Description
Aluminium Capacitors SMD 470uF 16V 3000h
Request a Quote Datasheet
Description
Aluminium Capacitors SMD 470uF 16V 3000h
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2800337P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800337P
Aluminium Capacitors 2800337P
Aluminium Capacitors SMD 470uF 16V 3000h

Aluminium Capacitors SMD 470uF 16V 3000h

Supplier's Site
Aluminium Capacitors - 2800337 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800337
Aluminium Capacitors 2800337
Vishay MAL215099501E3 Capacitor

Vishay MAL215099501E3 Capacitor

Supplier's Site
Aluminium Capacitors - 2800336 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800336
Aluminium Capacitors 2800336
Aluminium Capacitors SMD 470uF 16V 3000h

Aluminium Capacitors SMD 470uF 16V 3000h

Supplier's Site
Aluminum Electrolytic Capacitors - 4390PHTR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4390PHTR-ND
Aluminum Electrolytic Capacitors 4390PHTR-ND
470µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 2500 Hrs @ 105°C

470µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 2500 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL215099501E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215099501E3
Capacitors - Aluminum Electrolytic Capacitors MAL215099501E3
CAP ALUM 470UF 20% 16V SMD

CAP ALUM 470UF 20% 16V SMD

Supplier's Site
Smd Aluminium Electrolytic Capacitor, Aec-Q200 150 Crz Series, 470 F, 16 V, Radial Can Smd Rohs Compliant Vishay - 53Y0773 - Newark, An Avnet Company
Chicago, IL, United States
Smd Aluminium Electrolytic Capacitor, Aec-Q200 150 Crz Series, 470 F, 16 V, Radial Can Smd Rohs Compliant Vishay
53Y0773
Smd Aluminium Electrolytic Capacitor, Aec-Q200 150 Crz Series, 470 F, 16 V, Radial Can Smd Rohs Compliant Vishay 53Y0773
SMD Aluminium Electrolytic Capacitor, AEC-Q200 150 CRZ Series, 470 F, 16 V, Radial Can - SMD RoHS Compliant: Yes

SMD Aluminium Electrolytic Capacitor, AEC-Q200 150 CRZ Series, 470 F, 16 V, Radial Can - SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2800337P 2800337 4390PHTR-ND MAL215099501E3 53Y0773
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Smd Aluminium Electrolytic Capacitor, Aec-Q200 150 Crz Series, 470 F, 16 V, Radial Can Smd Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature -55 C (-67 F) -55 C (-67 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1713250 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Ceramic Capacitors - 1763-0402N820F250NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details