Vishay MAL215099316E3 Capacitor
Vishay MAL215099316E3 Capacitor
Vishay MAL215099316E3 Capacitor
10000µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C
CAP ALUM 10000UF 20% 6.3V SMD
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 2800334 | MAL215099316E3-ND | MAL215099316E3 |
| Product Name | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Capacitance Type | Fixed | Fixed | |
| RoHS Compliant | Yes | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 10000 microF | 10000 microF | 10000 microF |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |