Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL215099313E3

Description
4700µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C
Request a Quote
Description
4700µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MAL215099313E3 is an aluminum electrolytic capacitor designed for surface mount technology (SMD) applications. It features a rated capacitance of 4700 µF with a tolerance of ±20% and operates at a rated voltage of 6.3 V. This capacitor is characterized by its very low impedance and high ripple current capability, making it suitable for applications requiring efficient energy storage and filtering. The product has an extended useful life of up to 10,000 hours at 105 °C and is AEC-Q200 qualified, indicating its reliability for automotive and industrial applications. It is also designed for high-temperature reflow soldering in compliance with JEDEC J-STD-020 standards. The capacitor is packaged in blister tape on a reel, facilitating automated assembly processes. With a temperature range of -55 °C to +105 °C for voltages up to 63 V, and -40 °C to +105 °C for higher voltages, this component is versatile for various environmental conditions. Its self-healing properties and vibration-proof design further enhance its durability in demanding applications.

Datasheet Summary
Powered by GS/AI

The MAL215099313E3 is an aluminum electrolytic capacitor designed for surface mount technology (SMD) applications. It features a rated capacitance of 4700 µF with a tolerance of ±20% and operates at a rated voltage of 6.3 V. This capacitor is characterized by its very low impedance and high ripple current capability, making it suitable for applications requiring efficient energy storage and filtering. The product has an extended useful life of up to 10,000 hours at 105 °C and is AEC-Q200 qualified, indicating its reliability for automotive and industrial applications. It is also designed for high-temperature reflow soldering in compliance with JEDEC J-STD-020 standards. The capacitor is packaged in blister tape on a reel, facilitating automated assembly processes. With a temperature range of -55 °C to +105 °C for voltages up to 63 V, and -40 °C to +105 °C for higher voltages, this component is versatile for various environmental conditions. Its self-healing properties and vibration-proof design further enhance its durability in demanding applications.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL215099313E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL215099313E3-ND
Aluminum Electrolytic Capacitors MAL215099313E3-ND
4700µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C

4700µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL215099313E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215099313E3
Capacitors - Aluminum Electrolytic Capacitors MAL215099313E3
CAP ALUM 4700UF 20% 6.3V SMD

CAP ALUM 4700UF 20% 6.3V SMD

Supplier's Site
Aluminum Electrolytic Capacitors - MAL215099313E3 - Lingto Electronic Limited
Shenzhen, China
Aluminum Electrolytic Capacitors
MAL215099313E3
Aluminum Electrolytic Capacitors MAL215099313E3
CAP ALUM 4700UF 20% 6.3V SMD

CAP ALUM 4700UF 20% 6.3V SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL215099313E3-ND MAL215099313E3 MAL215099313E3
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Capacitors - Aluminum Electrolytic Capacitors - 107UVK050MGE - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
View Details
Ceramic Capacitors - 1763-0603B104K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details