Vishay Intertechnology, Inc. Aluminium Capacitors MAL215099115E3

Description
Aluminium Capacitors SMD 50V 1000uF 20%
Request a Quote Datasheet
Description
Aluminium Capacitors SMD 50V 1000uF 20%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2800326P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800326P
Aluminium Capacitors 2800326P
Aluminium Capacitors SMD 50V 1000uF 20%

Aluminium Capacitors SMD 50V 1000uF 20%

Supplier's Site
Aluminium Capacitors - 2800325 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800325
Aluminium Capacitors 2800325
Aluminium Capacitors SMD 50V 1000uF 20%

Aluminium Capacitors SMD 50V 1000uF 20%

Supplier's Site
Aluminium Capacitors - 2800326 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800326
Aluminium Capacitors 2800326
Vishay MAL215099115E3 Capacitor

Vishay MAL215099115E3 Capacitor

Supplier's Site
Aluminum Electrolytic Capacitors - MAL215099115E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL215099115E3-ND
Aluminum Electrolytic Capacitors MAL215099115E3-ND
1000µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C

1000µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL215099115E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215099115E3
Capacitors - Aluminum Electrolytic Capacitors MAL215099115E3
CAP ALUM 1000UF 20% 50V SMD

CAP ALUM 1000UF 20% 50V SMD

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2800326P 2800326 MAL215099115E3-ND MAL215099115E3
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Operating Temperature -55 C (-67 F) -55 C (-67 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminum Polymer - 157XMPL2R5MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers