Cap Aluminum Lytic 10uF 100V 20% (10 X 10mm) SMD 240mA 3000h 105°C Automotive T/R Product overview: MAL215097902E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10uF, 100V, 240mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 10uF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL215097902E3 can be used for catalog matching and distributor lookup.
Aluminium Capacitors SMD 10UF 100V 3000H
Vishay MAL215097902E3 Capacitor
Aluminium Capacitors SMD 10UF 100V 3000H
10µF 100V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C
10µF 100V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C
10µF 100V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C
CAP, 10UF, 100V, ALU ELEC, SMD ROHS COMPLIANT: YES
CAP ALUM 10UF 20% 100V SMD
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-MAL215097902E3 | 2800311P | 2800311 | 4738PHCT-ND | 4738PHDKR-ND | 66AH6494 | MAL215097902E3 |
| Product Name | Automotive SMD 10uF 100V Capacitor | Aluminium Capacitors | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Cap, 10Uf, 100V, Alu Elec, Smd Rohs Compliant Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | ||
| RoHS Compliant | Yes | Yes | Yes | Yes | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -55 C (-67 F) | -55 C (-67 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 1.00E7 microF | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF |