Vishay Intertechnology, Inc. SMD 63 V 47 uF Capacitor MAL215097811E3

Description
CAPACITOR, ALUMINUM ELECTROLYTIC, NON SOLID, POLARIZED, 63 V, 47 uF, SURFACE MOUNT, 3131, CHIP, ROHS COMPLIANT Product overview: MAL215097811E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 63 V, 47 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 63 V, 47 uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL215097811E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAPACITOR, ALUMINUM ELECTROLYTIC, NON SOLID, POLARIZED, 63 V, 47 uF, SURFACE MOUNT, 3131, CHIP, ROHS COMPLIANT Product overview: MAL215097811E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 63 V, 47 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 63 V, 47 uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL215097811E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 63 V 47 uF Capacitor
58-MAL215097811E3
SMD 63 V 47 uF Capacitor 58-MAL215097811E3
CAPACITOR, ALUMINUM ELECTROLYTIC, NON SOLID, POLARIZED, 63 V, 47 uF, SURFACE MOUNT, 3131, CHIP, ROHS COMPLIANT Product overview: MAL215097811E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 63 V, 47 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 63 V, 47 uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL215097811E3 can be used for catalog matching and distributor lookup.

CAPACITOR, ALUMINUM ELECTROLYTIC, NON SOLID, POLARIZED, 63 V, 47 uF, SURFACE MOUNT, 3131, CHIP, ROHS COMPLIANT Product overview: MAL215097811E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 63 V, 47 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 63 V, 47 uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL215097811E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1360324-MAL215097811E3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1360324-MAL215097811E3
Capacitors - Aluminum Electrolytic Capacitors 1360324-MAL215097811E3
Win Source Part Number: 1360324-MAL215097811 E3 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Beyschlag/Draloric/B C Components Series: 150 CRZ Package: Tape & Reel Product Status: Active Package / Case: Radial, Can - SMD Mounting Type: Surface Mount HTSUS: 8532.22.0020 Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 63 V Lifetime @ Temp.: 2500 Hrs @ 105°C Ratings: AEC-Q200 Applications: Automotive Ripple Current @ Low Frequency: 162 mA @ 100 Hz Size / Dimension: 0.315" Dia (8.00mm) Height - Seated (Max): 0.512" (13.00mm) Surface Mount Land Size: 0.315" L x 0.315" W (8.00mm x 8.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar Impedance: 650 mOhms

Win Source Part Number: 1360324-MAL215097811E3
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: 150 CRZ
Package: Tape & Reel
Product Status: Active
Package / Case: Radial, Can - SMD
Mounting Type: Surface Mount
HTSUS: 8532.22.0020
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 63 V
Lifetime @ Temp.: 2500 Hrs @ 105°C
Ratings: AEC-Q200
Applications: Automotive
Ripple Current @ Low Frequency: 162 mA @ 100 Hz
Size / Dimension: 0.315" Dia (8.00mm)
Height - Seated (Max): 0.512" (13.00mm)
Surface Mount Land Size: 0.315" L x 0.315" W (8.00mm x 8.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
Impedance: 650 mOhms

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL215097811E3TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL215097811E3TR-ND
Aluminum Electrolytic Capacitors 56-MAL215097811E3TR-ND
47µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 2500 Hrs @ 105°C

47µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 2500 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL215097811E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL215097811E3DKR-ND
Aluminum Electrolytic Capacitors 56-MAL215097811E3DKR-ND
47µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 2500 Hrs @ 105°C

47µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 2500 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL215097811E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL215097811E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL215097811E3CT-ND
47µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 2500 Hrs @ 105°C

47µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 2500 Hrs @ 105°C

Buy Now Datasheet
Aluminium Capacitors - 2800306 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800306
Aluminium Capacitors 2800306
Vishay MAL215097811E3 Capacitor

Vishay MAL215097811E3 Capacitor

Supplier's Site
Aluminium Capacitors - 2800306P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800306P
Aluminium Capacitors 2800306P
Aluminium Capacitors SMD 47UF 63V 2500H

Aluminium Capacitors SMD 47UF 63V 2500H

Supplier's Site
Aluminium Capacitors - 2800305 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800305
Aluminium Capacitors 2800305
Aluminium Capacitors SMD 47UF 63V 2500H

Aluminium Capacitors SMD 47UF 63V 2500H

Supplier's Site
Aluminum Electrolytic Capacitors - MAL215097811E3 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
MAL215097811E3
Aluminum Electrolytic Capacitors MAL215097811E3
CAP ALUM 47UF 20% 63V SMD

CAP ALUM 47UF 20% 63V SMD

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL215097811E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215097811E3
Capacitors - Aluminum Electrolytic Capacitors MAL215097811E3
CAP ALUM 47UF 20% 63V SMD

CAP ALUM 47UF 20% 63V SMD

Supplier's Site
Cap, 47Uf, 63V, Alu Elec, Smd; Capacitor Case / Package Vishay - 83AC7028 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 63V, Alu Elec, Smd; Capacitor Case / Package Vishay
83AC7028
Cap, 47Uf, 63V, Alu Elec, Smd; Capacitor Case / Package Vishay 83AC7028
CAP, 47UF, 63V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):63V; ESR:-; Lifetime @ Temperature:2500 hours @ 105°C; Polarity:Polar; Product Range:150 CRZ Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes

CAP, 47UF, 63V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):63V; ESR:-; Lifetime @ Temperature:2500 hours @ 105°C; Polarity:Polar; Product Range:150 CRZ Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Capacitor,47Uf,63Vdc,20-% Tol,20+% Tol Vishay - 22M6655 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,47Uf,63Vdc,20-% Tol,20+% Tol Vishay
22M6655
Capacitor,47Uf,63Vdc,20-% Tol,20+% Tol Vishay 22M6655
Capacitor,47uF,63VDC ,20-% Tol,20+% Tol

Capacitor,47uF,63VDC,20-% Tol,20+% Tol

Supplier's Site Datasheet
Cap, 47Uf, 63V, Alu Elec, Smd Rohs Compliant Vishay - 66AH6493 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 63V, Alu Elec, Smd Rohs Compliant Vishay
66AH6493
Cap, 47Uf, 63V, Alu Elec, Smd Rohs Compliant Vishay 66AH6493
CAP, 47UF, 63V, ALU ELEC, SMD ROHS COMPLIANT: YES

CAP, 47UF, 63V, ALU ELEC, SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-MAL215097811E3 1360324-MAL215097811E3 56-MAL215097811E3TR-ND 56-MAL215097811E3DKR-ND 2800306 2800306P MAL215097811E3 MAL215097811E3 83AC7028 22M6655 66AH6493
Product Name SMD 63 V 47 uF Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, 47Uf, 63V, Alu Elec, Smd; Capacitor Case / Package Vishay Capacitor,47Uf,63Vdc,20-% Tol,20+% Tol Vishay Cap, 47Uf, 63V, Alu Elec, Smd Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 C (-67 F) -55 C (-67 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 4.70E7 microF 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Aluminum Electrolytic - 101C124U7R5BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers