Cap Aluminum Lytic 100uF 63V 20% (10 X 14mm) SMD 507mA 3000h 105°C Automotive T/R Product overview: MAL215097803E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 100uF, 63V, 507mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 100uF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL215097803E3 can be used for catalog matching and distributor lookup.
100µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C
100µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C
100µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C
Aluminium Capacitors SMD 100UF 63V 3000H
Aluminium Capacitors SMD 100UF 63V 3000H
Vishay MAL215097803E3 Capacitor
CAP ALUM 100UF 20% 63V SMD
CAPACITOR ALUM ELEC 100UF 63V 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):63V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:150 CRZ Series; MSL:- RoHS Compliant: Yes
SMD Aluminium Electrolytic Capacitor, AEC-Q200 150 CRZ Series, 100 F, 63 V, Radial Can - SMD RoHS Compliant: Yes
CAP, 100UF, 63V, ALU ELEC, SMD ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-MAL215097803E3 | 56-MAL215097803E3TR-ND | 56-MAL215097803E3DKR-ND | 2800303 | 2800304 | MAL215097803E3 | 22M6654 | 53Y0760 | 92AH5521 |
| Product Name | Automotive SMD 100uF 63V Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Aluminium Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitor Alum Elec 100Uf 63V 20%, Smd, Full Reel; Capacitor Case / Package Vishay | Smd Aluminium Electrolytic Capacitor, Aec-Q200 150 Crz Series, 100 F, 63 V, Radial Can Smd Rohs Compliant Vishay | Cap, 100Uf, 63V, Alu Elec, Smd Rohs Compliant Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | |||
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | Yes | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |||||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||||
| Capacitance Range | 1.00E8 microF | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF |