Vishay Intertechnology, Inc. Aluminium Capacitors MAL215097802E3

Description
Vishay MAL215097802E3 Capacitor
Request a Quote Datasheet
Description
Vishay MAL215097802E3 Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2800301 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800301
Aluminium Capacitors 2800301
Vishay MAL215097802E3 Capacitor

Vishay MAL215097802E3 Capacitor

Supplier's Site
Aluminium Capacitors - 2800302 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800302
Aluminium Capacitors 2800302
Vishay MAL215097802E3 Capacitor

Vishay MAL215097802E3 Capacitor

Supplier's Site
Aluminium Capacitors - 2800302P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800302P
Aluminium Capacitors 2800302P
Vishay MAL215097802E3 Capacitor

Vishay MAL215097802E3 Capacitor

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 1360320-MAL215097802E3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1360320-MAL215097802E3
Capacitors - Aluminum Electrolytic Capacitors 1360320-MAL215097802E3
Win Source Part Number: 1360320-MAL215097802 E3 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Beyschlag/Draloric/B C Components Series: 150 CRZ Package: Tape & Reel Product Status: Active Package / Case: Radial, Can - SMD Mounting Type: Surface Mount HTSUS: 8532.22.0020 Capacitance: 68 µF Tolerance: ±20% Voltage - Rated: 63 V Lifetime @ Temp.: 3000 Hrs @ 105°C Ratings: AEC-Q200 Applications: Automotive Ripple Current @ Low Frequency: 234 mA @ 100 Hz Size / Dimension: 0.394" Dia (10.00mm) Height - Seated (Max): 0.512" (13.00mm) Surface Mount Land Size: 0.394" L x 0.394" W (10.00mm x 10.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar Impedance: 380 mOhms

Win Source Part Number: 1360320-MAL215097802E3
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: 150 CRZ
Package: Tape & Reel
Product Status: Active
Package / Case: Radial, Can - SMD
Mounting Type: Surface Mount
HTSUS: 8532.22.0020
Capacitance: 68 µF
Tolerance: ±20%
Voltage - Rated: 63 V
Lifetime @ Temp.: 3000 Hrs @ 105°C
Ratings: AEC-Q200
Applications: Automotive
Ripple Current @ Low Frequency: 234 mA @ 100 Hz
Size / Dimension: 0.394" Dia (10.00mm)
Height - Seated (Max): 0.512" (13.00mm)
Surface Mount Land Size: 0.394" L x 0.394" W (10.00mm x 10.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
Impedance: 380 mOhms

Buy Now Datasheet
Singapore, Singapore
Automotive SMD 68uF 63V Capacitor
58-MAL215097802E3
Automotive SMD 68uF 63V Capacitor 58-MAL215097802E3
Cap Aluminum Lytic 68uF 63V 20% (10 X 10mm) SMD 390mA 3000h 105°C Automotive T/R Product overview: MAL215097802E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 68uF, 63V, 390mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 68uF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL215097802E3 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 68uF 63V 20% (10 X 10mm) SMD 390mA 3000h 105°C Automotive T/R Product overview: MAL215097802E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 68uF, 63V, 390mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 68uF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL215097802E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 56-MAL215097802E3TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL215097802E3TR-ND
Aluminum Electrolytic Capacitors 56-MAL215097802E3TR-ND
68µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C

68µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL215097802E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL215097802E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL215097802E3CT-ND
68µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C

68µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL215097802E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL215097802E3DKR-ND
Aluminum Electrolytic Capacitors 56-MAL215097802E3DKR-ND
68µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C

68µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitor Alum Elec 68Uf 63V 20%, Smd; Capacitor Case / Package Vishay - 22M6653 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 68Uf 63V 20%, Smd; Capacitor Case / Package Vishay
22M6653
Capacitor Alum Elec 68Uf 63V 20%, Smd; Capacitor Case / Package Vishay 22M6653
CAPACITOR ALUM ELEC 68UF 63V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:68µF; Voltage(DC):63V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:150 CRZ Series; Product Diameter:10mmRoHS Compliant: Yes

CAPACITOR ALUM ELEC 68UF 63V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:68µF; Voltage(DC):63V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:150 CRZ Series; Product Diameter:10mmRoHS Compliant: Yes

Supplier's Site
Aluminum Electrolytic Capacitor 68Uf 63V 20%, Smd; Ae Capacitor Case Vishay - 94M5776 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 68Uf 63V 20%, Smd; Ae Capacitor Case Vishay
94M5776
Aluminum Electrolytic Capacitor 68Uf 63V 20%, Smd; Ae Capacitor Case Vishay 94M5776
ALUMINUM ELECTROLYTIC CAPACITOR 68UF 63V 20%, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:68µF; Voltage(DC):63V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Series Name:150 CRZ; Ripple Current AC:390mA RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 68UF 63V 20%, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:68µF; Voltage(DC):63V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Series Name:150 CRZ; Ripple Current AC:390mA RoHS Compliant: Yes

Supplier's Site
Smd Aluminium Electrolytic Capacitor, Aec-Q200 150 Crz Series, 68 F, 63 V, Radial Can Smd, 10 Mm Rohs Compliant Vishay - 53Y0759 - Newark, An Avnet Company
Chicago, IL, United States
Smd Aluminium Electrolytic Capacitor, Aec-Q200 150 Crz Series, 68 F, 63 V, Radial Can Smd, 10 Mm Rohs Compliant Vishay
53Y0759
Smd Aluminium Electrolytic Capacitor, Aec-Q200 150 Crz Series, 68 F, 63 V, Radial Can Smd, 10 Mm Rohs Compliant Vishay 53Y0759
SMD Aluminium Electrolytic Capacitor, AEC-Q200 150 CRZ Series, 68 F, 63 V, Radial Can - SMD, 10 mm RoHS Compliant: Yes

SMD Aluminium Electrolytic Capacitor, AEC-Q200 150 CRZ Series, 68 F, 63 V, Radial Can - SMD, 10 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap Aluminum 68uF 63V 20% (10 X 10mm) SMD 390mA 3000h 105°C Blister T/R - 886-MAL215097802E3 - Utmel Electronic Limited
Hong Kong, China
Cap Aluminum 68uF 63V 20% (10 X 10mm) SMD 390mA 3000h 105°C Blister T/R
886-MAL215097802E3
Cap Aluminum 68uF 63V 20% (10 X 10mm) SMD 390mA 3000h 105°C Blister T/R 886-MAL215097802E3
Cap Aluminum 68uF 63V 20% (10 X 10mm) SMD 390mA 3000h 105°C Blister T/R

Cap Aluminum 68uF 63V 20% (10 X 10mm) SMD 390mA 3000h 105°C Blister T/R

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL215097802E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215097802E3
Capacitors - Aluminum Electrolytic Capacitors MAL215097802E3
CAP ALUM 68UF 20% 63V SMD

CAP ALUM 68UF 20% 63V SMD

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2800301 1360320-MAL215097802E3 58-MAL215097802E3 56-MAL215097802E3TR-ND 56-MAL215097802E3DKR-ND 22M6653 94M5776 53Y0759 886-MAL215097802E3 MAL215097802E3
Product Name Aluminium Capacitors Capacitors - Aluminum Electrolytic Capacitors Automotive SMD 68uF 63V Capacitor Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitor Alum Elec 68Uf 63V 20%, Smd; Capacitor Case / Package Vishay Aluminum Electrolytic Capacitor 68Uf 63V 20%, Smd; Ae Capacitor Case Vishay Smd Aluminium Electrolytic Capacitor, Aec-Q200 150 Crz Series, 68 F, 63 V, Radial Can Smd, 10 Mm Rohs Compliant Vishay Cap Aluminum 68uF 63V 20% (10 X 10mm) SMD 390mA 3000h 105°C Blister T/R Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 68 microF 68 microF 6.80E7 microF 68 microF 68 microF 68 microF 68 microF 68 microF 68 microF
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 C (-67 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100120JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Aluminum Electrolytic Capacitor - 101292U050AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2900 microF
View Details
3 suppliers