Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL215097411E3

Description
330µF 10V Aluminum Electrolytic Capacitors Radial, Can - SMD 2500 Hrs @ 105°C
Request a Quote Datasheet
Description
330µF 10V Aluminum Electrolytic Capacitors Radial, Can - SMD 2500 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL215097411E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL215097411E3-ND
Aluminum Electrolytic Capacitors MAL215097411E3-ND
330µF 10V Aluminum Electrolytic Capacitors Radial, Can - SMD 2500 Hrs @ 105°C

330µF 10V Aluminum Electrolytic Capacitors Radial, Can - SMD 2500 Hrs @ 105°C

Buy Now Datasheet
Smd Aluminium Electrolytic Capacitor, Aec-Q200 150 Crz Series, 330 F, 10 V, Radial Can Smd, 8 Mm Rohs Compliant Vishay - 53Y0752 - Newark, An Avnet Company
Chicago, IL, United States
Smd Aluminium Electrolytic Capacitor, Aec-Q200 150 Crz Series, 330 F, 10 V, Radial Can Smd, 8 Mm Rohs Compliant Vishay
53Y0752
Smd Aluminium Electrolytic Capacitor, Aec-Q200 150 Crz Series, 330 F, 10 V, Radial Can Smd, 8 Mm Rohs Compliant Vishay 53Y0752
SMD Aluminium Electrolytic Capacitor, AEC-Q200 150 CRZ Series, 330 F, 10 V, Radial Can - SMD, 8 mm RoHS Compliant: Yes

SMD Aluminium Electrolytic Capacitor, AEC-Q200 150 CRZ Series, 330 F, 10 V, Radial Can - SMD, 8 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL215097411E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215097411E3
Capacitors - Aluminum Electrolytic Capacitors MAL215097411E3
CAP ALUM 330UF 20% 10V SMD

CAP ALUM 330UF 20% 10V SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL215097411E3-ND 53Y0752 MAL215097411E3
Product Name Aluminum Electrolytic Capacitors Smd Aluminium Electrolytic Capacitor, Aec-Q200 150 Crz Series, 330 F, 10 V, Radial Can Smd, 8 Mm Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor; Chip Capacitor
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701074 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C373U040AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100820KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details