Cap Aluminum Lytic 1000uF 10V 20% (10 X 14mm) SMD 850mA 3000h 105°C Automotive T/R Product overview: MAL215097402E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1000uF, 10V, 850mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 1000uF, 10V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL215097402E3 can be used for catalog matching and distributor lookup.
CAP ALUM 1000UF 20% 10V SMD
CAP ALUM 1000UF 20% 10V SMD
1000µF 10V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C
CAP ALUM 1000UF 20% 10V SMD
CAPACITOR, ELECTROLYTIC, SMD, 1000UF, 10V, 10X10 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR ALUM ELEC 1000UF, 10V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1000µF; Voltage(DC):10V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:150 CRZ Series; Product Width:-RoHS Compliant: Yes
ALUMINUM ELECTROLYTIC CAPACITOR 1000UF, 10V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1000µF; Voltage(DC):10V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:150 CRZ Series RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Acme Chip Technology Co., Limited | Radwell International | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-MAL215097402E3 | 56-MAL215097402E3DKR-ND | 56-MAL215097402E3CT-ND | MAL215097402E3 | 55522628 | 22M4637 | 22M6641 |
| Product Name | Automotive SMD 1000uF 10V Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitor | Capacitor Alum Elec 1000Uf, 10V, 20%, Smd; Capacitor Case / Package Vishay | Aluminum Electrolytic Capacitor 1000Uf, 10V, 20%, Smd; Capacitor Case / Package Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | Yes | |||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||||
| Capacitance Range | 1.00E9 microF | 1000 microF | 1000 microF | 1000 microF | 1000 microF | 1000 microF | 1000 microF |