Vishay Intertechnology, Inc. Aluminium Capacitors MAL215097102E3

Description
Vishay MAL215097102E3 Capacitor
Request a Quote Datasheet
Description
Vishay MAL215097102E3 Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2806757 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2806757
Aluminium Capacitors 2806757
Vishay MAL215097102E3 Capacitor

Vishay MAL215097102E3 Capacitor

Supplier's Site
Aluminium Capacitors - 2806756 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2806756
Aluminium Capacitors 2806756
Aluminium Capacitors SMD 220uF 50V 20%

Aluminium Capacitors SMD 220uF 50V 20%

Supplier's Site
Aluminium Capacitors - 2806757P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2806757P
Aluminium Capacitors 2806757P
Aluminium Capacitors SMD 220uF 50V 20%

Aluminium Capacitors SMD 220uF 50V 20%

Supplier's Site
Singapore, Singapore
SMD 220uF 50V Capacitor
58-MAL215097102E3
SMD 220uF 50V Capacitor 58-MAL215097102E3
220uF 50V Al Electrolytic Capacitor SMD 105C Product overview: MAL215097102E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL215097102E3 can be used for catalog matching and distributor lookup.

220uF 50V Al Electrolytic Capacitor SMD 105C Product overview: MAL215097102E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL215097102E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 56-MAL215097102E3TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL215097102E3TR-ND
Aluminum Electrolytic Capacitors 56-MAL215097102E3TR-ND
220µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C

220µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL215097102E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL215097102E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL215097102E3CT-ND
220µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C

220µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL215097102E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL215097102E3DKR-ND
Aluminum Electrolytic Capacitors 56-MAL215097102E3DKR-ND
220µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C

220µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Capacitors - MAL215097102E3 - 785108-MAL215097102E3 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - MAL215097102E3
785108-MAL215097102E3
Aluminum Capacitors - MAL215097102E3 785108-MAL215097102E3
Manufacturer: Vishay BC Components Win Source Part Number: 785108-MAL215097102E 3 Series: Automotive, AEC-Q200, 150 CRZ Packaging: Reel package Operating Temperature Range: -55°C ~ 105°C Package: Radial, Can - SMD Applications: Automotive Mounting: SMD Capacitance: 220μF Tolerance: ±20% Impedance: 190 mOhm Lifetime @ Temp.: 3000 Hrs @ 105°C Polarization: Polar Surface Mount Land Size: 0.394" L x 0.394" W (10.00mm x 10.00mm) Family Name: 150 CRZ Categories: Capacitors Dimension: 0.394" Dia (10.00mm) Ripple Current - Low Frequency: 372mA @ 100Hz Height - Seated (Maximum): 0.669" (17.00mm) Voltage Rating DC: 50V Alternative Parts (Cross-Reference): EEVFK1H221V; EEVFK1H221P; UUD1H221MNR1GS; NACY221M50V10X10.5TR 13F; Introduction Date: April 28, 2010 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited

Manufacturer: Vishay BC Components
Win Source Part Number: 785108-MAL215097102E3
Series: Automotive, AEC-Q200, 150 CRZ
Packaging: Reel package
Operating Temperature Range: -55°C ~ 105°C
Package: Radial, Can - SMD
Applications: Automotive
Mounting: SMD
Capacitance: 220μF
Tolerance: ±20%
Impedance: 190 mOhm
Lifetime @ Temp.: 3000 Hrs @ 105°C
Polarization: Polar
Surface Mount Land Size: 0.394" L x 0.394" W (10.00mm x 10.00mm)
Family Name: 150 CRZ
Categories: Capacitors
Dimension: 0.394" Dia (10.00mm)
Ripple Current - Low Frequency: 372mA @ 100Hz
Height - Seated (Maximum): 0.669" (17.00mm)
Voltage Rating DC: 50V
Alternative Parts (Cross-Reference): EEVFK1H221V; EEVFK1H221P; UUD1H221MNR1GS; NACY221M50V10X10.5TR13F;
Introduction Date: April 28, 2010
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL215097102E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215097102E3
Capacitors - Aluminum Electrolytic Capacitors MAL215097102E3
CAP ALUM 220UF 20% 50V SMD

CAP ALUM 220UF 20% 50V SMD

Supplier's Site
Aluminum Electrolytic Capacitor 220Uf 50V 20%, Smd; Capacitor Case / Package Vishay - 94M5768 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 220Uf 50V 20%, Smd; Capacitor Case / Package Vishay
94M5768
Aluminum Electrolytic Capacitor 220Uf 50V 20%, Smd; Capacitor Case / Package Vishay 94M5768
ALUMINUM ELECTROLYTIC CAPACITOR 220UF 50V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:150 CRZ Series; MSL:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 220UF 50V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:150 CRZ Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Capacitor Alum Elec 220Uf 50V 20%, Smd, Full Reel; Capacitor Case / Package Vishay - 22M6636 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 220Uf 50V 20%, Smd, Full Reel; Capacitor Case / Package Vishay
22M6636
Capacitor Alum Elec 220Uf 50V 20%, Smd, Full Reel; Capacitor Case / Package Vishay 22M6636
CAPACITOR ALUM ELEC 220UF 50V 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:150 CRZ Series; MSL:- RoHS Compliant: Yes

CAPACITOR ALUM ELEC 220UF 50V 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:150 CRZ Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Cap, 220Uf, 50V, Alu Elec, Smd Rohs Compliant Vishay - 92AH5520 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 50V, Alu Elec, Smd Rohs Compliant Vishay
92AH5520
Cap, 220Uf, 50V, Alu Elec, Smd Rohs Compliant Vishay 92AH5520
CAP, 220UF, 50V, ALU ELEC, SMD ROHS COMPLIANT: YES

CAP, 220UF, 50V, ALU ELEC, SMD ROHS COMPLIANT: YES

Supplier's Site
Smd Aluminium Electrolytic Capacitor, Aec-Q200 150 Crz Series, 220 F, 50 V, Radial Can Smd Rohs Compliant Vishay - 45Y5894 - Newark, An Avnet Company
Chicago, IL, United States
Smd Aluminium Electrolytic Capacitor, Aec-Q200 150 Crz Series, 220 F, 50 V, Radial Can Smd Rohs Compliant Vishay
45Y5894
Smd Aluminium Electrolytic Capacitor, Aec-Q200 150 Crz Series, 220 F, 50 V, Radial Can Smd Rohs Compliant Vishay 45Y5894
SMD Aluminium Electrolytic Capacitor, AEC-Q200 150 CRZ Series, 220 F, 50 V, Radial Can - SMD RoHS Compliant: Yes

SMD Aluminium Electrolytic Capacitor, AEC-Q200 150 CRZ Series, 220 F, 50 V, Radial Can - SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - MAL215097102E3 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
MAL215097102E3
Aluminum Electrolytic Capacitors MAL215097102E3
CAP ALUM 220UF 20% 50V SMD

CAP ALUM 220UF 20% 50V SMD

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2806757 2806756 58-MAL215097102E3 56-MAL215097102E3TR-ND 56-MAL215097102E3DKR-ND 785108-MAL215097102E3 MAL215097102E3 94M5768 92AH5520 45Y5894 MAL215097102E3
Product Name Aluminium Capacitors Aluminium Capacitors SMD 220uF 50V Capacitor Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Capacitors - MAL215097102E3 Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 220Uf 50V 20%, Smd; Capacitor Case / Package Vishay Cap, 220Uf, 50V, Alu Elec, Smd Rohs Compliant Vishay Smd Aluminium Electrolytic Capacitor, Aec-Q200 150 Crz Series, 220 F, 50 V, Radial Can Smd Rohs Compliant Vishay Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes Yes
Operating Temperature -55 C (-67 F) -55 C (-67 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 220 microF 220 microF 2.20E8 microF 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 101C434U016DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1833088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1608-1293-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details