Vishay Intertechnology, Inc. SMD 100uF 50V 490mA Capacitor MAL215097101E3

Description
100uF 50V Al Electrolytic Cap, 240mR ESR, 490mA Ripple, SMD Product overview: MAL215097101E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 50V, 490mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 50V, 490mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL215097101E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100uF 50V Al Electrolytic Cap, 240mR ESR, 490mA Ripple, SMD Product overview: MAL215097101E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 50V, 490mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 50V, 490mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL215097101E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 100uF 50V 490mA Capacitor
58-MAL215097101E3
SMD 100uF 50V 490mA Capacitor 58-MAL215097101E3
100uF 50V Al Electrolytic Cap, 240mR ESR, 490mA Ripple, SMD Product overview: MAL215097101E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 50V, 490mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 50V, 490mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL215097101E3 can be used for catalog matching and distributor lookup.

100uF 50V Al Electrolytic Cap, 240mR ESR, 490mA Ripple, SMD Product overview: MAL215097101E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 50V, 490mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 50V, 490mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL215097101E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1130075-MAL215097101E3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1130075-MAL215097101E3
Capacitors - Aluminum Electrolytic Capacitors 1130075-MAL215097101E3
Win Source Part Number: 1130075-MAL215097101 E3 Category: Capacitors>Aluminum Electrolytic Capacitors Series: 150 CRZ Package: Tape & Reel Applications: Automotive Height - Seated (Max): 0.512" (13.00mm) Standard Package: 500 Mounting: SMD (SMT) Capacitance: 100 µF Tolerance: ±20% Voltage - Rated: 50 V Ratings: AEC-Q200 Impedance: 240 mOhms Lifetime @ Temp.: 3000 Hrs @ 105°C Polarization: Polar Surface Mount Land Size: 0.394" L x 0.394" W (10.00mm x 10.00mm) Package / Case: Radial, Can - SMD Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.394" Dia (10.00mm) Alternative Parts (Cross-Reference): 222215097101; 222215097101.; MAL215097101E3.; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: BC5165TR,BC5165DKR,B C5165,MAL215097101E3 -ND,BC5165CT,BC5165- ND Ripple Current @ Low Frequency: 294 mA @ 100 Hz

Win Source Part Number: 1130075-MAL215097101E3
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: 150 CRZ
Package: Tape & Reel
Applications: Automotive
Height - Seated (Max): 0.512" (13.00mm)
Standard Package: 500
Mounting: SMD (SMT)
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 50 V
Ratings: AEC-Q200
Impedance: 240 mOhms
Lifetime @ Temp.: 3000 Hrs @ 105°C
Polarization: Polar
Surface Mount Land Size: 0.394" L x 0.394" W (10.00mm x 10.00mm)
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.394" Dia (10.00mm)
Alternative Parts (Cross-Reference): 222215097101; 222215097101.; MAL215097101E3.;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: BC5165TR,BC5165DKR,BC5165,MAL215097101E3-ND,BC5165CT,BC5165-ND
Ripple Current @ Low Frequency: 294 mA @ 100 Hz

Buy Now Datasheet
Aluminium Capacitors - 2806755 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2806755
Aluminium Capacitors 2806755
Vishay MAL215097101E3 Capacitor

Vishay MAL215097101E3 Capacitor

Supplier's Site
Aluminium Capacitors - 2806754 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2806754
Aluminium Capacitors 2806754
Aluminium Capacitors SMD 100UF 50V 3000H

Aluminium Capacitors SMD 100UF 50V 3000H

Supplier's Site
Aluminium Capacitors - 2806755P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2806755P
Aluminium Capacitors 2806755P
Aluminium Capacitors SMD 100UF 50V 3000H

Aluminium Capacitors SMD 100UF 50V 3000H

Supplier's Site
Aluminum Electrolytic Capacitors - BC5165TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
BC5165TR-ND
Aluminum Electrolytic Capacitors BC5165TR-ND
100µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C

100µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - BC5165CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
BC5165CT-ND
Aluminum Electrolytic Capacitors BC5165CT-ND
100µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C

100µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - BC5165DKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
BC5165DKR-ND
Aluminum Electrolytic Capacitors BC5165DKR-ND
100µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C

100µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - SMD
MAL215097101E3
Capacitors >> Aluminum Electrolytic Capacitors - SMD MAL215097101E3
100uF 50V 294mA@100Hz ±20% SMD,D10xL10mm Aluminum Electrolytic Capacitors - SMD ROHS

100uF 50V 294mA@100Hz ±20% SMD,D10xL10mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL215097101E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215097101E3
Capacitors - Aluminum Electrolytic Capacitors MAL215097101E3
CAP ALUM 100UF 20% 50V SMD

CAP ALUM 100UF 20% 50V SMD

Supplier's Site
Aluminum Electrolytic Capacitors - MAL215097101E3 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
MAL215097101E3
Aluminum Electrolytic Capacitors MAL215097101E3
CAP ALUM 100UF 20% 50V SMD

CAP ALUM 100UF 20% 50V SMD

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor 100Uf 50V 20%, Smd, Full Reel; Capacitor Case / Package Vishay - 22M6635 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 100Uf 50V 20%, Smd, Full Reel; Capacitor Case / Package Vishay
22M6635
Aluminum Electrolytic Capacitor 100Uf 50V 20%, Smd, Full Reel; Capacitor Case / Package Vishay 22M6635
ALUMINUM ELECTROLYTIC CAPACITOR 100UF 50V 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Diameter:10mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 100UF 50V 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Diameter:10mm RoHS Compliant: Yes

Supplier's Site
Smd Aluminium Electrolytic Capacitor, Aec-Q200 150 Crz Series, 100 F, 50 V, Radial Can Smd Rohs Compliant Vishay - 45Y5893 - Newark, An Avnet Company
Chicago, IL, United States
Smd Aluminium Electrolytic Capacitor, Aec-Q200 150 Crz Series, 100 F, 50 V, Radial Can Smd Rohs Compliant Vishay
45Y5893
Smd Aluminium Electrolytic Capacitor, Aec-Q200 150 Crz Series, 100 F, 50 V, Radial Can Smd Rohs Compliant Vishay 45Y5893
SMD Aluminium Electrolytic Capacitor, AEC-Q200 150 CRZ Series, 100 F, 50 V, Radial Can - SMD RoHS Compliant: Yes

SMD Aluminium Electrolytic Capacitor, AEC-Q200 150 CRZ Series, 100 F, 50 V, Radial Can - SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Uf, 50V, Alu Elec, Smd Rohs Compliant Vishay - 69AH0846 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 50V, Alu Elec, Smd Rohs Compliant Vishay
69AH0846
Cap, 100Uf, 50V, Alu Elec, Smd Rohs Compliant Vishay 69AH0846
CAP, 100UF, 50V, ALU ELEC, SMD ROHS COMPLIANT: YES

CAP, 100UF, 50V, ALU ELEC, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-MAL215097101E3 1130075-MAL215097101E3 2806755 2806754 BC5165TR-ND BC5165DKR-ND MAL215097101E3 MAL215097101E3 MAL215097101E3 22M6635 45Y5893 69AH0846
Product Name SMD 100uF 50V 490mA Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors >> Aluminum Electrolytic Capacitors - SMD Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 100Uf 50V 20%, Smd, Full Reel; Capacitor Case / Package Vishay Smd Aluminium Electrolytic Capacitor, Aec-Q200 150 Crz Series, 100 F, 50 V, Radial Can Smd Rohs Compliant Vishay Cap, 100Uf, 50V, Alu Elec, Smd Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor; Surface Mount Leaded Capacitor
RoHS Compliant Yes Yes Yes Yes Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 C (-67 F) -55 C (-67 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers