Cap Aluminum Lytic 470uF 35V 20% (12.5 X 13mm) SMD 905mA 5000h 105°C Automotive T/R Product overview: MAL215097012E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 470uF, 35V, 905mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 470uF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL215097012E3 can be used for catalog matching and distributor lookup.
470µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C
470µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C
470µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C
CAP, 470UF, 35V, ALU ELEC, SMD ROHS COMPLIANT: YES
CAP ALUM 470UF 20% 35V SMD
CAPACITOR, SMD, ELECTROLYTIC, 470UF, 35V, LIHR, 12.5X12.5 MM. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-MAL215097012E3 | 56-MAL215097012E3CT-ND | 56-MAL215097012E3DKR-ND | 66AH6490 | MAL215097012E3 | 102695874 |
| Product Name | Automotive SMD 470uF 35V Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Cap, 470Uf, 35V, Alu Elec, Smd Rohs Compliant Vishay | Capacitors - Aluminum Electrolytic Capacitors | Capacitor |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | Yes | ||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 4.70E8 microF | 470 microF | 470 microF | 470 microF | 470 microF |