100µF 63V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C
Aluminium Capacitor Radial 100uF 63V 20%
Vishay MAL215068101E3 Capacitor
Cap Aluminum Lytic 100uF 63V 20% (10 X 12mm) Radial 5mm 420mA 4000h 105°C Automotive Bulk Product overview: MAL215068101E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100uF, 63V, 420mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 100uF, 63V, 420mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL215068101E3 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1035733-MAL215068101
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: 150 RMI
Package: Bulk
Applications: Automotive
Height - Seated (Max): 0.512" (13.00mm)
Standard Package: 500
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 63 V
Ratings: AEC-Q200
Lead Spacing: 0.197" (5.00mm)
Impedance: 270 mOhms
Lifetime @ Temp.: 4000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.394" Dia (10.00mm)
Alternative Parts (Cross-Reference): UPW1H101MPD1TD; UPW1H101MPD1TA; 50YXG100MEFC8X11.5; UPJ1K101MHD6; EEUFM1H101; EEU-FC1J101;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Vishay Beyschlag/Draloric/B
Ripple Current @ Low Frequency: 273 mA @ 100 Hz
CAP ALUM 100UF 20% 63V RADIAL
Aluminium Electrolytic Capacitor, 150 RMI Series, 100 - F, - 20%, 63 V, 10 mm, Radial Leaded RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MAL215068101E3-ND | 2800276 | 2800275 | 58-MAL215068101E3 | 1035733-MAL215068101E3 | MAL215068101E3 | 62M2327 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Aluminium Capacitors | Automotive 100uF 63V 420mA Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminium Electrolytic Capacitor, 150 Rmi Series, 100 F, 20%, 63 V, 10 Mm, Radial Leaded Rohs Compliant Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | Automotive | Automotive; Automotive | |||||
| Features | Polarized | Polarized | |||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 C (-67 F) | -55 C (-67 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |