Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL215061102E3

Description
1000µF 50V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
1000µF 50V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL215061102E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL215061102E3-ND
Aluminum Electrolytic Capacitors MAL215061102E3-ND
1000µF 50V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

1000µF 50V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Capacitors - 2800274 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800274
Aluminium Capacitors 2800274
Aluminium Capacitors Radial 1000uF 50V

Aluminium Capacitors Radial 1000uF 50V

Supplier's Site
Aluminium Capacitors - 2800273 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800273
Aluminium Capacitors 2800273
Vishay MAL215061102E3 Capacitor

Vishay MAL215061102E3 Capacitor

Supplier's Site
Capacitor - 55522572 - Radwell International
Willingboro, NJ, United States
Capacitor
55522572
Capacitor 55522572
CAPACITOR, RADIAL, ELECTROLYTIC, 1000UF, 50V, LIHR, 16X25 MM 7.5LS. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, RADIAL, ELECTROLYTIC, 1000UF, 50V, LIHR, 16X25 MM 7.5LS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Aluminum Electrolytic Capacitor 1000Uf, 50V, 20%, Radial; Capacitance Vishay - 18C4709 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 1000Uf, 50V, 20%, Radial; Capacitance Vishay
18C4709
Aluminum Electrolytic Capacitor 1000Uf, 50V, 20%, Radial; Capacitance Vishay 18C4709
ALUMINUM ELECTROLYTIC CAPACITOR 1000UF, 50V, 20%, RADIAL; Capacitance:1000µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm; Product Diameter:16mm; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 1000UF, 50V, 20%, RADIAL; Capacitance:1000µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm; Product Diameter:16mm; ESR:- RoHS Compliant: Yes

Supplier's Site
Aluminium Electrolytic Capacitor, 150 Rmi Series, 1000 F, 20%, 50 V, 16 Mm, Radial Leaded Rohs Compliant Vishay - 62M2326 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, 150 Rmi Series, 1000 F, 20%, 50 V, 16 Mm, Radial Leaded Rohs Compliant Vishay
62M2326
Aluminium Electrolytic Capacitor, 150 Rmi Series, 1000 F, 20%, 50 V, 16 Mm, Radial Leaded Rohs Compliant Vishay 62M2326
Aluminium Electrolytic Capacitor, 150 RMI Series, 1000 - F, - 20%, 50 V, 16 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, 150 RMI Series, 1000 - F, - 20%, 50 V, 16 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL215061102E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215061102E3
Capacitors - Aluminum Electrolytic Capacitors MAL215061102E3
CAP ALUM 1000UF 20% 50V RADIAL

CAP ALUM 1000UF 20% 50V RADIAL

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Radwell International Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number MAL215061102E3-ND 2800274 2800273 55522572 18C4709 62M2326 MAL215061102E3
Product Name Aluminum Electrolytic Capacitors Aluminium Capacitors Aluminium Capacitors Capacitor Aluminum Electrolytic Capacitor 1000Uf, 50V, 20%, Radial; Capacitance Vishay Aluminium Electrolytic Capacitor, 150 Rmi Series, 1000 F, 20%, 50 V, 16 Mm, Radial Leaded Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Features Polarized Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 C (-67 F) -55 C (-67 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C142T050AA1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0160100GFT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1711189 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details