Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL215060471E3

Description
470µF 35V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C
Request a Quote Datasheet
Description
470µF 35V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL215060471E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL215060471E3-ND
Aluminum Electrolytic Capacitors MAL215060471E3-ND
470µF 35V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C

470µF 35V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Capacitors - 2800272 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800272
Aluminium Capacitors 2800272
Aluminium Capacitor Radial 470uF 35V 20%

Aluminium Capacitor Radial 470uF 35V 20%

Supplier's Site
Aluminium Capacitors - 2800271 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800271
Aluminium Capacitors 2800271
Vishay MAL215060471E3 Capacitor

Vishay MAL215060471E3 Capacitor

Supplier's Site
Aluminum Electrolytic Capacitor 470Uf, 35V, 20%, Radial; Capacitance Vishay - 18C4708 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 470Uf, 35V, 20%, Radial; Capacitance Vishay
18C4708
Aluminum Electrolytic Capacitor 470Uf, 35V, 20%, Radial; Capacitance Vishay 18C4708
ALUMINUM ELECTROLYTIC CAPACITOR 470UF, 35V, 20%, RADIAL; Capacitance:470µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 470UF, 35V, 20%, RADIAL; Capacitance:470µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded; ESR:- RoHS Compliant: Yes

Supplier's Site
Aluminium Electrolytic Capacitor, 150 Rmi Series, 470 F, 20%, 35 V, 10 Mm, Radial Leaded Rohs Compliant Vishay - 62M2325 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, 150 Rmi Series, 470 F, 20%, 35 V, 10 Mm, Radial Leaded Rohs Compliant Vishay
62M2325
Aluminium Electrolytic Capacitor, 150 Rmi Series, 470 F, 20%, 35 V, 10 Mm, Radial Leaded Rohs Compliant Vishay 62M2325
Aluminium Electrolytic Capacitor, 150 RMI Series, 470 - F, - 20%, 35 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, 150 RMI Series, 470 - F, - 20%, 35 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL215060471E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215060471E3
Capacitors - Aluminum Electrolytic Capacitors MAL215060471E3
CAP ALUM 470UF 20% 35V RADIAL

CAP ALUM 470UF 20% 35V RADIAL

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number MAL215060471E3-ND 2800272 2800271 18C4708 62M2325 MAL215060471E3
Product Name Aluminum Electrolytic Capacitors Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitor 470Uf, 35V, 20%, Radial; Capacitance Vishay Aluminium Electrolytic Capacitor, 150 Rmi Series, 470 F, 20%, 35 V, 10 Mm, Radial Leaded Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Features Polarized Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 C (-67 F) -55 C (-67 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525001P20BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101333U063DC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details