Vishay Intertechnology, Inc. Aluminium Capacitors MAL215060222E3

Description
Aluminium Capacitors Radial 2200uF 35V
Request a Quote Datasheet
Description
Aluminium Capacitors Radial 2200uF 35V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2800270 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800270
Aluminium Capacitors 2800270
Aluminium Capacitors Radial 2200uF 35V

Aluminium Capacitors Radial 2200uF 35V

Supplier's Site
Aluminium Capacitors - 2800269 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800269
Aluminium Capacitors 2800269
Vishay MAL215060222E3 Capacitor

Vishay MAL215060222E3 Capacitor

Supplier's Site
Aluminum Electrolytic Capacitors - MAL215060222E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL215060222E3-ND
Aluminum Electrolytic Capacitors MAL215060222E3-ND
2200µF 35V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

2200µF 35V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Electrolytic Capacitor, 150 Rmi Series, 2200 F, 20%, 35 V, 16 Mm, Radial Leaded Rohs Compliant Vishay - 62M2324 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, 150 Rmi Series, 2200 F, 20%, 35 V, 16 Mm, Radial Leaded Rohs Compliant Vishay
62M2324
Aluminium Electrolytic Capacitor, 150 Rmi Series, 2200 F, 20%, 35 V, 16 Mm, Radial Leaded Rohs Compliant Vishay 62M2324
Aluminium Electrolytic Capacitor, 150 RMI Series, 2200 - F, - 20%, 35 V, 16 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, 150 RMI Series, 2200 - F, - 20%, 35 V, 16 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL215060222E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215060222E3
Capacitors - Aluminum Electrolytic Capacitors MAL215060222E3
CAP ALUM 2200UF 20% 35V RADIAL

CAP ALUM 2200UF 20% 35V RADIAL

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2800270 2800269 MAL215060222E3-ND 62M2324 MAL215060222E3
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, 150 Rmi Series, 2200 F, 20%, 35 V, 16 Mm, Radial Leaded Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701024 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 101C152T250AC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers
Ceramic Capacitors - 1763-1212-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers