Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL215058102E3

Description
1000µF 63V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
1000µF 63V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL215058102E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL215058102E3-ND
Aluminum Electrolytic Capacitors MAL215058102E3-ND
1000µF 63V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

1000µF 63V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Capacitors - 2800263 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800263
Aluminium Capacitors 2800263
Vishay MAL215058102E3 Capacitor

Vishay MAL215058102E3 Capacitor

Supplier's Site
Aluminium Capacitors - 2800264 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800264
Aluminium Capacitors 2800264
Aluminium Capacitor Radial 1000uF 63V

Aluminium Capacitor Radial 1000uF 63V

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL215058102E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215058102E3
Capacitors - Aluminum Electrolytic Capacitors MAL215058102E3
CAP ALUM 1000UF 20% 63V RADIAL

CAP ALUM 1000UF 20% 63V RADIAL

Supplier's Site
Cap, 1000Μf, 63V, 20%; Capacitance Vishay - 57AC2455 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Μf, 63V, 20%; Capacitance Vishay
57AC2455
Cap, 1000Μf, 63V, 20%; Capacitance Vishay 57AC2455
CAP, 1000µF, 63V, 20%; Capacitance:1000µF; Voltage Rating:63V; Product Range:150 RMI Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:16mm; Lead Spacing:7.5mm; Height:31mm; Operating Temperature RoHS Compliant: Yes

CAP, 1000µF, 63V, 20%; Capacitance:1000µF; Voltage Rating:63V; Product Range:150 RMI Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:16mm; Lead Spacing:7.5mm; Height:31mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number MAL215058102E3-ND 2800263 2800264 MAL215058102E3 57AC2455
Product Name Aluminum Electrolytic Capacitors Aluminium Capacitors Aluminium Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, 1000Μf, 63V, 20%; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 C (-67 F) -55 C (-67 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 2002-101C243T050EB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers