Vishay Intertechnology, Inc. Automotive 100uF 63V 420mA Capacitor MAL215058101E3

Description
Cap Aluminum Lytic 100uF 63V 20% (10 X 12mm) Radial 5mm 420mA 4000h 105°C Automotive Bulk Product overview: MAL215058101E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100uF, 63V, 420mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 100uF, 63V, 420mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL215058101E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 100uF 63V 20% (10 X 12mm) Radial 5mm 420mA 4000h 105°C Automotive Bulk Product overview: MAL215058101E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100uF, 63V, 420mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 100uF, 63V, 420mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL215058101E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 100uF 63V 420mA Capacitor
58-MAL215058101E3
Automotive 100uF 63V 420mA Capacitor 58-MAL215058101E3
Cap Aluminum Lytic 100uF 63V 20% (10 X 12mm) Radial 5mm 420mA 4000h 105°C Automotive Bulk Product overview: MAL215058101E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100uF, 63V, 420mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 100uF, 63V, 420mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL215058101E3 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 100uF 63V 20% (10 X 12mm) Radial 5mm 420mA 4000h 105°C Automotive Bulk Product overview: MAL215058101E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100uF, 63V, 420mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 100uF, 63V, 420mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL215058101E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminium Capacitors - 2800261 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800261
Aluminium Capacitors 2800261
Vishay MAL215058101E3 Capacitor

Vishay MAL215058101E3 Capacitor

Supplier's Site
Aluminium Capacitors - 2800262 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800262
Aluminium Capacitors 2800262
Aluminium Capacitor Radial 100uF 63V 20%

Aluminium Capacitor Radial 100uF 63V 20%

Supplier's Site
Aluminum Electrolytic Capacitors - MAL215058101E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL215058101E3-ND
Aluminum Electrolytic Capacitors MAL215058101E3-ND
100µF 63V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C

100µF 63V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1360669-MAL215058101E3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1360669-MAL215058101E3
Capacitors - Aluminum Electrolytic Capacitors 1360669-MAL215058101E3
Win Source Part Number: 1360669-MAL215058101 E3 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: 150 RMI Package: Bulk Product Status: Active Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 100 µF Tolerance: ±20% Voltage - Rated: 63 V Lifetime @ Temp.: 4000 Hrs @ 105°C Ratings: AEC-Q200 Applications: Automotive Ripple Current @ Low Frequency: 273 mA @ 100 Hz Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.394" Dia (10.00mm) Height - Seated (Max): 0.512" (13.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar Impedance: 270 mOhms

Win Source Part Number: 1360669-MAL215058101E3
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: 150 RMI
Package: Bulk
Product Status: Active
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 63 V
Lifetime @ Temp.: 4000 Hrs @ 105°C
Ratings: AEC-Q200
Applications: Automotive
Ripple Current @ Low Frequency: 273 mA @ 100 Hz
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.394" Dia (10.00mm)
Height - Seated (Max): 0.512" (13.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
Impedance: 270 mOhms

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL215058101E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215058101E3
Capacitors - Aluminum Electrolytic Capacitors MAL215058101E3
CAP ALUM 100UF 20% 63V RADIAL

CAP ALUM 100UF 20% 63V RADIAL

Supplier's Site
Cap, 100Uf, 63V, Alu Elec, Radial Rohs Compliant Vishay - 69AH0845 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 63V, Alu Elec, Radial Rohs Compliant Vishay
69AH0845
Cap, 100Uf, 63V, Alu Elec, Radial Rohs Compliant Vishay 69AH0845
CAP, 100UF, 63V, ALU ELEC, RADIAL ROHS COMPLIANT: YES

CAP, 100UF, 63V, ALU ELEC, RADIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-MAL215058101E3 2800261 2800262 MAL215058101E3-ND 1360669-MAL215058101E3 MAL215058101E3 69AH0845
Product Name Automotive 100uF 63V 420mA Capacitor Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, 100Uf, 63V, Alu Elec, Radial Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 C (-67 F) -55 C (-67 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1.00E8 microF 100 microF 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C562U150DJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers