Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL215056682E3

Description
6800µF 25V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
6800µF 25V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL215056682E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL215056682E3-ND
Aluminum Electrolytic Capacitors MAL215056682E3-ND
6800µF 25V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

6800µF 25V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Capacitors - 2800259 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800259
Aluminium Capacitors 2800259
Vishay MAL215056682E3 Capacitor

Vishay MAL215056682E3 Capacitor

Supplier's Site
Aluminium Capacitors - 2800260 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800260
Aluminium Capacitors 2800260
Aluminium Capacitor Radial 6800uF 25V

Aluminium Capacitor Radial 6800uF 25V

Supplier's Site
Cap, 6800Μf, 25V, 20%; Capacitance Vishay - 76Y3405 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 6800Μf, 25V, 20%; Capacitance Vishay
76Y3405
Cap, 6800Μf, 25V, 20%; Capacitance Vishay 76Y3405
CAP, 6800µF, 25V, 20%; Capacitance:6800µF; Voltage Rating:25V; Product Range:150 RMI Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:18mm; Lead Spacing:7.5mm; Height:40mm; Operating Temperature RoHS Compliant: Yes

CAP, 6800µF, 25V, 20%; Capacitance:6800µF; Voltage Rating:25V; Product Range:150 RMI Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:18mm; Lead Spacing:7.5mm; Height:40mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL215056682E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215056682E3
Capacitors - Aluminum Electrolytic Capacitors MAL215056682E3
CAP ALUM 6800UF 20% 25V RADIAL

CAP ALUM 6800UF 20% 25V RADIAL

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number MAL215056682E3-ND 2800259 2800260 76Y3405 MAL215056682E3
Product Name Aluminum Electrolytic Capacitors Aluminium Capacitors Aluminium Capacitors Cap, 6800Μf, 25V, 20%; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 C (-67 F) -55 C (-67 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - 1763-0402N151G500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 2002-101C453U100DE2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details