Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL215051221E3

Description
220µF 50V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C
Request a Quote Datasheet
Description
220µF 50V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL215051221E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL215051221E3-ND
Aluminum Electrolytic Capacitors MAL215051221E3-ND
220µF 50V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C

220µF 50V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Capacitors - 2800257 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800257
Aluminium Capacitors 2800257
Vishay MAL215051221E3 Capacitor

Vishay MAL215051221E3 Capacitor

Supplier's Site
Aluminium Capacitors - 2800258 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800258
Aluminium Capacitors 2800258
Aluminium Capacitor Radial 220uF 50V 20%

Aluminium Capacitor Radial 220uF 50V 20%

Supplier's Site
Cap, 220Uf, 50V, Alu Elec, Radial Rohs Compliant Vishay - 64AJ4535 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 50V, Alu Elec, Radial Rohs Compliant Vishay
64AJ4535
Cap, 220Uf, 50V, Alu Elec, Radial Rohs Compliant Vishay 64AJ4535
CAP, 220UF, 50V, ALU ELEC, RADIAL ROHS COMPLIANT: YES

CAP, 220UF, 50V, ALU ELEC, RADIAL ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL215051221E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215051221E3
Capacitors - Aluminum Electrolytic Capacitors MAL215051221E3
CAP ALUM 220UF 20% 50V RADIAL

CAP ALUM 220UF 20% 50V RADIAL

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number MAL215051221E3-ND 2800257 2800258 64AJ4535 MAL215051221E3
Product Name Aluminum Electrolytic Capacitors Aluminium Capacitors Aluminium Capacitors Cap, 220Uf, 50V, Alu Elec, Radial Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C562U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers