2200µF 35V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Vishay MAL215050222E3 Capacitor
Vishay MAL215050222E3 Capacitor
Aluminium Electrolytic Capacitor, 150 RMI Series, 2200 F, 20%, 35 V, 16 mm, Radial Leaded RoHS Compliant: Yes
CAP ALUM 2200UF 20% 35V RADIAL
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MAL215050222E3-ND | 2800249 | 40Y2498 | MAL215050222E3 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Aluminium Electrolytic Capacitor, 150 Rmi Series, 2200 F, 20%, 35 V, 16 Mm, Radial Leaded Rohs Compliant Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Applications | Automotive | Automotive; Automotive | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 C (-67 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |