Vishay MAL215050221E3 Capacitor
220µF 35V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C
Electrolytic Capacitor, 150 Series, 220 F, 20%, 35 V, 10 mm, Radial Leaded RoHS Compliant: Yes
ELECTROLYTIC CAPACITOR, 150 SERIES, 220 F, 20%, 35 V, 10 MM, RADIAL LEADED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 220UF 20% 35V RADIAL
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Radwell International | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 447822 | MAL215050221E3-ND | 55Y9992 | 111952311 | MAL215050221E3 |
| Product Name | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Electrolytic Capacitor, 150 Series, 220 F, 20%, 35 V, 10 Mm, Radial Leaded Rohs Compliant Vishay | Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Capacitance Type | Fixed | Fixed | Fixed | ||
| RoHS Compliant | Yes | Yes | |||
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | |||
| Applications | Automotive | Automotive; Automotive |