The MAL214899223E3 is an aluminum electrolytic capacitor designed for various applications including EDP, telecommunications, industrial, automotive, and audio-video systems. It features a rated capacitance range of 220 µF with a tolerance of ±20% and operates at a rated voltage of 100 V. The capacitor is characterized by its long useful life, rated for 3000 hours at 105 °C, and is suitable for high ripple current applications with a maximum ripple current of 720 mA at 105 °C. This component is housed in a cylindrical aluminum case with radial leads and is insulated with a blue sleeve. It has a wide operating temperature range from -40 °C to +105 °C, making it versatile for various environmental conditions. The capacitor is also designed with a low impedance, contributing to its efficiency in smoothing, filtering, and buffering applications in switch-mode power supplies (SMPS) and other electronic circuits. Engineers considering this product should note its compact size and low mass, which make it ideal for portable and mobile equipment. The capacitor's compliance with IEC standards ensures reliability and performance in demanding applications.
220µF 100V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C
CAP ALUM 220UF 20% 100V RADIAL
CAP ALUM 220UF 20% 100V RADIAL
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MAL214899223E3-ND | MAL214899223E3 | MAL214899223E3 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |