Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL214864472E3

Description
4700µF 10V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
4700µF 10V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL214864472E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL214864472E3-ND
Aluminum Electrolytic Capacitors MAL214864472E3-ND
4700µF 10V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

4700µF 10V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

Buy Now Datasheet
4700 10V 12,5X25Mm 105 3000H Vishay - 97C3999 - Newark, An Avnet Company
Chicago, IL, United States
4700 10V 12,5X25Mm 105 3000H Vishay
97C3999
4700 10V 12,5X25Mm 105 3000H Vishay 97C3999
4700 10V 12,5x25mm 105 3000h

4700 10V 12,5x25mm 105 3000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL214864472E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL214864472E3
Capacitors - Aluminum Electrolytic Capacitors MAL214864472E3
CAP ALUM 4700UF 20% 10V RADIAL

CAP ALUM 4700UF 20% 10V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL214864472E3-ND 97C3999 MAL214864472E3
Product Name Aluminum Electrolytic Capacitors 4700 10V 12,5X25Mm 105 3000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Ceramic Capacitors - 1608-0603F0500103JXTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C403U050ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details