Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL214864152E3

Description
1500µF 10V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
1500µF 10V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL214864152E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL214864152E3-ND
Aluminum Electrolytic Capacitors MAL214864152E3-ND
1500µF 10V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

1500µF 10V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
1500 10V 10X16Mm 105 2000H Vishay - 97C3995 - Newark, An Avnet Company
Chicago, IL, United States
1500 10V 10X16Mm 105 2000H Vishay
97C3995
1500 10V 10X16Mm 105 2000H Vishay 97C3995
1500 10V 10x16mm 105 2000h

1500 10V 10x16mm 105 2000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL214864152E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL214864152E3
Capacitors - Aluminum Electrolytic Capacitors MAL214864152E3
CAP ALUM 1500UF 20% 10V RADIAL

CAP ALUM 1500UF 20% 10V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL214864152E3-ND 97C3995 MAL214864152E3
Product Name Aluminum Electrolytic Capacitors 1500 10V 10X16Mm 105 2000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701321 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C564U010CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504X472K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details