6800µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C
6800 6,3V 16x20mm 105 3000h
CAP ALUM 6800UF 20% 6.3V RADIAL
CAP ALUM 6800UF 20% 6.3V RADIAL
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MAL214833682E3-ND | 97C3881 | MAL214833682E3 | MAL214833682E3 |
| Product Name | Aluminum Electrolytic Capacitors | 6800 6,3V 16X20Mm 105 3000H Vishay | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |