Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL214833103E3

Description
10000µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
10000µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL214833103E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL214833103E3-ND
Aluminum Electrolytic Capacitors MAL214833103E3-ND
10000µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

10000µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

Buy Now Datasheet
10000 6,3V 16X25Mm 105 3000H Vishay - 97C3877 - Newark, An Avnet Company
Chicago, IL, United States
10000 6,3V 16X25Mm 105 3000H Vishay
97C3877
10000 6,3V 16X25Mm 105 3000H Vishay 97C3877
10000 6,3V 16x25mm 105 3000h

10000 6,3V 16x25mm 105 3000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL214833103E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL214833103E3
Capacitors - Aluminum Electrolytic Capacitors MAL214833103E3
CAP ALUM 10000UF 20% 6.3V RADIAL

CAP ALUM 10000UF 20% 6.3V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL214833103E3-ND 97C3877 MAL214833103E3
Product Name Aluminum Electrolytic Capacitors 10000 6,3V 16X25Mm 105 3000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C224U7R5EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0105P60CCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701087 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details